Intel Corporation Electronic Wholesale - EP4CGX15BF14C7N EP4CGX15BF14C7N

Description
Manufacturer: Intel Win Source Part Number: 758795-EP4CGX15BF14C 7N Mounting Style: SMD Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Categories: Integrated Circuits Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 169-LBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: EP4CGX15 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) The number of I/O: 72 Supply Voltage (V): 1.16V ~ 1.24V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 758795-EP4CGX15BF14C 7N Mounting Style: SMD Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Categories: Integrated Circuits Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 169-LBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: EP4CGX15 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) The number of I/O: 72 Supply Voltage (V): 1.16V ~ 1.24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - EP4CGX15BF14C7N - 758795-EP4CGX15BF14C7N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - EP4CGX15BF14C7N
758795-EP4CGX15BF14C7N
Electronic Wholesale - EP4CGX15BF14C7N 758795-EP4CGX15BF14C7N
Manufacturer: Intel Win Source Part Number: 758795-EP4CGX15BF14C 7N Mounting Style: SMD Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Categories: Integrated Circuits Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 169-LBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: EP4CGX15 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) The number of I/O: 72 Supply Voltage (V): 1.16V ~ 1.24V

Manufacturer: Intel
Win Source Part Number: 758795-EP4CGX15BF14C7N
Mounting Style: SMD
Number of LABs/CLBs: 900
Number of Logic Elements/Cells: 14400
Total RAM Bits: 552960
Categories: Integrated Circuits
Supplier Device Package: 169-FBGA (14x14)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 169-LBGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: EP4CGX15
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
The number of I/O: 72
Supply Voltage (V): 1.16V ~ 1.24V

Buy Now
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C7N-ND
FPGAs (Field Programmable Gate Array) EP4CGX15BF14C7N-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX15BF14C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX15BF14C7N
FPGA Programmable Logic Device 696-EP4CGX15BF14C7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX15BF14C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX15BF14C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA - EP4CGX15BF14C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA
EP4CGX15BF14C7N
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA EP4CGX15BF14C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX15BF14C7N
FPGA - Field Programmable Gate Array EP4CGX15BF14C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C7N
FPGAs (Field Programmable Gate Array) EP4CGX15BF14C7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BF14C7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C7N
FPGAs (Field Programmable Gate Array) EP4CGX15BF14C7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BF14C7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758795-EP4CGX15BF14C7N EP4CGX15BF14C7N-ND 696-EP4CGX15BF14C7N EP4CGX15BF14C7N EP4CGX15BF14C7N EP4CGX15BF14C7N EP4CGX15BF14C7N EP4CGX15BF14C7N EP4CGX15BF14C7N
Product Name Electronic Wholesale - EP4CGX15BF14C7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 1.16V ~ 1.24V Other; 1.2 V Other; 1.16V ~ 1.24V Other Other; 1.16V ~ 1.24V
Logic Cells / Logic Blocks 14400 14400 14400
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type Other; 169-LBGA Other; Tray Other; FBGA Other; 169-LBGA Other; 169-LBGA
Unlock Full Specs
to access all available technical data