Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C6N EP4CGX15BF14C6N

Description
Manufacturer: Intel Win Source Part Number: 870565-EP4CGX15BF14C 6N Series: Cyclone® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 169-LBGA Package: 169-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 72 Family Name: EP4CGX15 Categories: Integrated Circuits (ICs) Case / Package: 169-FBGA (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3199, 970237, EP4CGX15BF14C6N-ND
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870565-EP4CGX15BF14C 6N Series: Cyclone® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 169-LBGA Package: 169-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 72 Family Name: EP4CGX15 Categories: Integrated Circuits (ICs) Case / Package: 169-FBGA (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3199, 970237, EP4CGX15BF14C6N-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C6N - 870565-EP4CGX15BF14C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C6N
870565-EP4CGX15BF14C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C6N 870565-EP4CGX15BF14C6N
Manufacturer: Intel Win Source Part Number: 870565-EP4CGX15BF14C 6N Series: Cyclone® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 169-LBGA Package: 169-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 72 Family Name: EP4CGX15 Categories: Integrated Circuits (ICs) Case / Package: 169-FBGA (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3199, 970237, EP4CGX15BF14C6N-ND

Manufacturer: Intel
Win Source Part Number: 870565-EP4CGX15BF14C6N
Series: Cyclone® IV GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 169-LBGA
Package: 169-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 72
Family Name: EP4CGX15
Categories: Integrated Circuits (ICs)
Case / Package: 169-FBGA (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3199, 970237, EP4CGX15BF14C6N-ND

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3199-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3199-ND
FPGAs (Field Programmable Gate Array) 544-3199-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX15BF14C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX15BF14C6N
FPGA Programmable Logic Device 696-EP4CGX15BF14C6N
FPGA - Field Programmable Gate Array Product overview: EP4CGX15BF14C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX15BF14C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA - EP4CGX15BF14C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA
EP4CGX15BF14C6N
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA EP4CGX15BF14C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX15BF14C6N
FPGA - Field Programmable Gate Array EP4CGX15BF14C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C6N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BF14C6N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BF14C6N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C6N
FPGAs (Field Programmable Gate Array) EP4CGX15BF14C6N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870565-EP4CGX15BF14C6N 544-3199-ND 696-EP4CGX15BF14C6N EP4CGX15BF14C6N EP4CGX15BF14C6N EP4CGX15BF14C6N EP4CGX15BF14C6N EP4CGX15BF14C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C6N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 169-FBGA (14x14) Other; 169-LBGA Other; Tray Other; FBGA Other; 169-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Pins 169
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details