Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14A7N EP4CGX15BF14A7N

Description
Manufacturer: Intel Win Source Part Number: 808790-EP4CGX15BF14A 7N Packaging: Tray Mounting Style: SMD Number of I/O: 72 Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 169-LBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.16V ~ 1.24V Part Number Series: EP4CGX15
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 808790-EP4CGX15BF14A 7N Packaging: Tray Mounting Style: SMD Number of I/O: 72 Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 169-LBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.16V ~ 1.24V Part Number Series: EP4CGX15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14A7N - 808790-EP4CGX15BF14A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14A7N
808790-EP4CGX15BF14A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14A7N 808790-EP4CGX15BF14A7N
Manufacturer: Intel Win Source Part Number: 808790-EP4CGX15BF14A 7N Packaging: Tray Mounting Style: SMD Number of I/O: 72 Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 169-LBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.16V ~ 1.24V Part Number Series: EP4CGX15

Manufacturer: Intel
Win Source Part Number: 808790-EP4CGX15BF14A7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 72
Number of LABs/CLBs: 900
Number of Logic Elements/Cells: 14400
Total RAM Bits: 552960
Supplier Device Package: 169-FBGA (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 169-LBGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.16V ~ 1.24V
Part Number Series: EP4CGX15

Buy Now
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14A7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14A7N-ND
FPGAs (Field Programmable Gate Array) EP4CGX15BF14A7N-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Buy Now Datasheet
Automotive 1.2V FPGA Programmable Logic Device - 696-EP4CGX15BF14A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2V FPGA Programmable Logic Device
696-EP4CGX15BF14A7N
Automotive 1.2V FPGA Programmable Logic Device 696-EP4CGX15BF14A7N
FPGA Cyclone® IV GX Family 14400 Cells 60nm Technology 1.2V Automotive AEC-Q100 169-Pin FBGA Product overview: EP4CGX15BF14A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14A7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV GX Family 14400 Cells 60nm Technology 1.2V Automotive AEC-Q100 169-Pin FBGA Product overview: EP4CGX15BF14A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BF14A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BF14A7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14A7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14A7N
FPGAs (Field Programmable Gate Array) EP4CGX15BF14A7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BF14A7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BF14A7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14A7N
FPGAs (Field Programmable Gate Array) EP4CGX15BF14A7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Buy Now Datasheet
FPGA 14400 Cells 60nm Technology 1.2V Automotive - EP4CGX15BF14A7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 14400 Cells 60nm Technology 1.2V Automotive
EP4CGX15BF14A7N
FPGA 14400 Cells 60nm Technology 1.2V Automotive EP4CGX15BF14A7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX15BF14A7N
FPGA - Field Programmable Gate Array EP4CGX15BF14A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 808790-EP4CGX15BF14A7N EP4CGX15BF14A7N-ND 696-EP4CGX15BF14A7N EP4CGX15BF14A7N EP4CGX15BF14A7N EP4CGX15BF14A7N EP4CGX15BF14A7N EP4CGX15BF14A7N EP4CGX15BF14A7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14A7N FPGAs (Field Programmable Gate Array) Automotive 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 14400 Cells 60nm Technology 1.2V Automotive FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 14400 14400 14400
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 1.16V ~ 1.24V Other; 1.2 V Other Other; 1.16V ~ 1.24V Other; 1.16V ~ 1.24V
Package Type Other; 169-LBGA Other; Tray Other; 169-LBGA Other; 169-LBGA Other; FPGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details