Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX150DF31I7N

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 6635520 149760 896-BGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 6635520 149760 896-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3323-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3323-ND
FPGAs (Field Programmable Gate Array) 544-3323-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 6635520 149760 896-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 6635520 149760 896-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX150DF31I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX150DF31I7N
FPGA Programmable Logic Device 696-EP4CGX150DF31I7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX150DF31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150DF31I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX150DF31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150DF31I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF31I7N - 084393-EP4CGX150DF31I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF31I7N
084393-EP4CGX150DF31I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF31I7N 084393-EP4CGX150DF31I7N
Manufacturer: Altera Win Source Part Number: 084393-EP4CGX150DF31 I7N Mounting: SMD (SMT) Number of I/O: 475 Number of LABs/CLBs: 9360 Number of Logic Elements/Cells: 149760 Total RAM Bits: 6635520 Family Name: EP4CGX150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 896-FBGA (31x31) Supply Voltage - Operating: 1.16 V to 1.24 V Alternative Parts (Cross-Reference): A3P250L-FGG896Y; A3P250L-1FGG896I; A3P250L-FGG896YI; Introduction Date: November 01, 2009 ECCN: 3A991 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084393-EP4CGX150DF31I7N
Mounting: SMD (SMT)
Number of I/O: 475
Number of LABs/CLBs: 9360
Number of Logic Elements/Cells: 149760
Total RAM Bits: 6635520
Family Name: EP4CGX150
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 896-FBGA (31x31)
Supply Voltage - Operating: 1.16 V to 1.24 V
Alternative Parts (Cross-Reference): A3P250L-FGG896Y; A3P250L-1FGG896I; A3P250L-FGG896YI;
Introduction Date: November 01, 2009
ECCN: 3A991
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF31I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX150DF31I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX150DF31I7N
IC FPGA 475 I/O 896FBGA

IC FPGA 475 I/O 896FBGA

Supplier's Site
FPGA Cyclone® IV GX Family 149760 Cells 60nm Technology 1.2V 896-Pin FBGA - 386-EP4CGX150DF31I7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® IV GX Family 149760 Cells 60nm Technology 1.2V 896-Pin FBGA
386-EP4CGX150DF31I7N
FPGA Cyclone® IV GX Family 149760 Cells 60nm Technology 1.2V 896-Pin FBGA 386-EP4CGX150DF31I7N
FPGA Cyclone® IV GX Family 149760 Cells 60nm Technology 1.2V 896-Pin FBGA

FPGA Cyclone® IV GX Family 149760 Cells 60nm Technology 1.2V 896-Pin FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX150DF31I7N
FPGA - Field Programmable Gate Array EP4CGX150DF31I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 475 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 475 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF31I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX150DF31I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX150DF31I7N
IC FPGA 475 I/O 896FBGA

IC FPGA 475 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX150DF31I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX150DF31I7N
FPGAs (Field Programmable Gate Array) EP4CGX150DF31I7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 6635520 149760 896-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 6635520 149760 896-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX150DF31I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX150DF31I7N
FPGAs (Field Programmable Gate Array) EP4CGX150DF31I7N
IC FPGA 475 I/O 896FBGA

IC FPGA 475 I/O 896FBGA

Supplier's Site Datasheet
FPGA 149760 Cells 60nm Technology 1.2V 896-Pin FBGA - EP4CGX150DF31I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 149760 Cells 60nm Technology 1.2V 896-Pin FBGA
EP4CGX150DF31I7N
FPGA 149760 Cells 60nm Technology 1.2V 896-Pin FBGA EP4CGX150DF31I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3323-ND 696-EP4CGX150DF31I7N 084393-EP4CGX150DF31I7N EP4CGX150DF31I7N 386-EP4CGX150DF31I7N EP4CGX150DF31I7N EP4CGX150DF31I7N EP4CGX150DF31I7N EP4CGX150DF31I7N EP4CGX150DF31I7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF31I7N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Cyclone® IV GX Family 149760 Cells 60nm Technology 1.2V 896-Pin FBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 149760 Cells 60nm Technology 1.2V 896-Pin FBGA
Package Type Other; 896-BGA Other; Tray Other; 896-FBGA (31x31) Other; 896-BGA Other; 896-BGA Other; 896-BGA Other; FBGA
Pins 896
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 200 MHz 472 MHz
Unlock Full Specs
to access all available technical data