Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 6635520 149760 896-BGA
IC FPGA 475 I/O 896FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 475 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 475 I/O 896FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 475 IOs
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 6635520 149760 896-BGA
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CGX150DF31C7-ND | EP4CGX150DF31C7 | 386-EP4CGX150DF31C7 | EP4CGX150DF31C7 | EP4CGX150DF31C7 | EP4CGX150DF31C7 | EP4CGX150DF31C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 475 IOs | FPGA 149760 Cells 60nm Technology 1.2V 896-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 896-BGA | Other; 896-BGA | Other; FBGA | Other; 896-BGA | |||
| Pins | 896 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 149760 | 149760 | 149760 |