FPGA - Field Programmable Gate Array Product overview: EP4CGX150DF27I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150DF27I7N
Manufacturer: Altera
Win Source Part Number: 203819-EP4CGX150DF27
Mounting: SMD (SMT)
Number of I/O: 393
Number of LABs/CLBs: 9360
Number of Logic Elements/Cells: 149760
Total RAM Bits: 6635520
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.16 V to 1.24 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 6635520 149760 672-BGA
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 6635520 149760 672-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 393 I/O 672FBGA
IC FPGA 393 I/O 672FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 393 IOs
IC FPGA 393 I/O 672FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP4CGX150DF27I7N | 203819-EP4CGX150DF27I7N | 544-3322-ND | EP4CGX150DF27I7N | EP4CGX150DF27I7N | EP4CGX150DF27I7N | EP4CGX150DF27I7N | EP4CGX150DF27I7N | EP4CGX150DF27I7N |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF27I7N | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 149760 Cells 60nm Technology 1.2V 672-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 672-FBGA (27x27) | Other; 672-BGA | Other; 672-BGA | Other; FBGA | Other; 672-BGA | |||
| Internal Frequency | 200 MHz | ||||||||
| User I/Os | 393 pins | 393 pins | 393 pins | ||||||
| Supply Voltage | Other; 1.2 V | Other; 1.16 V ~ 1.24 V | Other; 1.16V ~ 1.24V | Other | Other; 1.16V ~ 1.24V |