Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX150DF27C7N

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 6635520 149760 672-BGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 6635520 149760 672-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2671-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2671-ND
FPGAs (Field Programmable Gate Array) 544-2671-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 6635520 149760 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 6635520 149760 672-BGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CGX150DF27C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CGX150DF27C7N
1.2V FPGA Programmable Logic Device 696-EP4CGX150DF27C7N
FPGA Cyclone® IV GX Family 149760 Cells 60nm Technology 1.2V 672-Pin FBGA Product overview: EP4CGX150DF27C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150DF27C7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV GX Family 149760 Cells 60nm Technology 1.2V 672-Pin FBGA Product overview: EP4CGX150DF27C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150DF27C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF27C7N - 812952-EP4CGX150DF27C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF27C7N
812952-EP4CGX150DF27C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF27C7N 812952-EP4CGX150DF27C7N
Manufacturer: Intel Win Source Part Number: 812952-EP4CGX150DF27 C7N Packaging: Tray Mounting Style: SMD Number of I/O: 393 Number of LABs/CLBs: 9360 Number of Logic Elements/Cells: 149760 Total RAM Bits: 6635520 Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BGA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.16V ~ 1.24V Part Number Series: EP4CGX150

Manufacturer: Intel
Win Source Part Number: 812952-EP4CGX150DF27C7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 393
Number of LABs/CLBs: 9360
Number of Logic Elements/Cells: 149760
Total RAM Bits: 6635520
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 672-BGA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.16V ~ 1.24V
Part Number Series: EP4CGX150

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF27C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX150DF27C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX150DF27C7N
IC FPGA 393 I/O 672FBGA

IC FPGA 393 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF27C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX150DF27C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX150DF27C7N
IC FPGA 393 I/O 672FBGA

IC FPGA 393 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX150DF27C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX150DF27C7N
FPGAs (Field Programmable Gate Array) EP4CGX150DF27C7N
IC FPGA 393 I/O 672FBGA

IC FPGA 393 I/O 672FBGA

Supplier's Site Datasheet
FPGA 149760 Cells 60nm Technology 1.2V 672-Pin FBGA - EP4CGX150DF27C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 149760 Cells 60nm Technology 1.2V 672-Pin FBGA
EP4CGX150DF27C7N
FPGA 149760 Cells 60nm Technology 1.2V 672-Pin FBGA EP4CGX150DF27C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX150DF27C7N
FPGA - Field Programmable Gate Array EP4CGX150DF27C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 393 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 393 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX150DF27C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX150DF27C7N
FPGAs (Field Programmable Gate Array) EP4CGX150DF27C7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 6635520 149760 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 6635520 149760 672-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2671-ND 696-EP4CGX150DF27C7N 812952-EP4CGX150DF27C7N EP4CGX150DF27C7N EP4CGX150DF27C7N EP4CGX150DF27C7N EP4CGX150DF27C7N EP4CGX150DF27C7N EP4CGX150DF27C7N
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150DF27C7N Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 149760 Cells 60nm Technology 1.2V 672-Pin FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BGA Other; Tray Other; 672-BGA Other; FBGA Other; 672-BGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 200 MHz
User I/Os 393 pins 393 pins 393 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details