Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX150CF23I7

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4CGX150CF23I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX150CF23I7-ND
FPGAs (Field Programmable Gate Array) EP4CGX150CF23I7-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX150CF23I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX150CF23I7
FPGA Programmable Logic Device 696-EP4CGX150CF23I7
FPGA - Field Programmable Gate Array Product overview: EP4CGX150CF23I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150CF23I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX150CF23I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150CF23I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265088-EP4CGX150CF23I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265088-EP4CGX150CF23I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265088-EP4CGX150CF23I7
Win Source Part Number: 1265088-EP4CGX150CF2 3I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 270 Number of LABs/CLBs: 9360 Number of Logic Elements/Cells: 149760 Total RAM Bits: 6635520 Voltage - Supply: 1.16V ~ 1.24V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: -EP4CGX150CF23I7,973 214 Base Product Number: EP4CGX150 RoHS Status: RoHS non-compliant

Win Source Part Number: 1265088-EP4CGX150CF23I7
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV GX
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 270
Number of LABs/CLBs: 9360
Number of Logic Elements/Cells: 149760
Total RAM Bits: 6635520
Voltage - Supply: 1.16V ~ 1.24V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: -EP4CGX150CF23I7,973214
Base Product Number: EP4CGX150
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX150CF23I7
FPGA - Field Programmable Gate Array EP4CGX150CF23I7
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 270 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 270 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX150CF23I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX150CF23I7
FPGAs (Field Programmable Gate Array) EP4CGX150CF23I7
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Buy Now Datasheet
FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CGX150CF23I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CGX150CF23I7
FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CGX150CF23I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX150CF23I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX150CF23I7
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX150CF23I7
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX150CF23I7
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4CGX150CF23I7-ND 696-EP4CGX150CF23I7 1265088-EP4CGX150CF23I7 EP4CGX150CF23I7 EP4CGX150CF23I7 EP4CGX150CF23I7 EP4CGX150CF23I7 EP4CGX150CF23I7
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; FBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data