Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8N EP4CGX150CF23C8N

Description
Manufacturer: Intel Win Source Part Number: 870564-EP4CGX150CF23 C8N Series: Cyclone® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 270 Family Name: EP4CGX150 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -EP4CGX150CF23C8N, 972540
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870564-EP4CGX150CF23 C8N Series: Cyclone® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 270 Family Name: EP4CGX150 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -EP4CGX150CF23C8N, 972540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8N - 870564-EP4CGX150CF23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8N
870564-EP4CGX150CF23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8N 870564-EP4CGX150CF23C8N
Manufacturer: Intel Win Source Part Number: 870564-EP4CGX150CF23 C8N Series: Cyclone® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 270 Family Name: EP4CGX150 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -EP4CGX150CF23C8N, 972540

Manufacturer: Intel
Win Source Part Number: 870564-EP4CGX150CF23C8N
Series: Cyclone® IV GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 270
Family Name: EP4CGX150
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -EP4CGX150CF23C8N, 972540

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX150CF23C8N-ND
FPGAs (Field Programmable Gate Array) EP4CGX150CF23C8N-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX150CF23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX150CF23C8N
FPGA Programmable Logic Device 696-EP4CGX150CF23C8N
FPGA - Field Programmable Gate Array Product overview: EP4CGX150CF23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150CF23C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX150CF23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150CF23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX150CF23C8N
FPGA - Field Programmable Gate Array EP4CGX150CF23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 270 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 270 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX150CF23C8N
FPGAs (Field Programmable Gate Array) EP4CGX150CF23C8N
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site Datasheet
FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CGX150CF23C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CGX150CF23C8N
FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CGX150CF23C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX150CF23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX150CF23C8N
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX150CF23C8N
FPGAs (Field Programmable Gate Array) EP4CGX150CF23C8N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX150CF23C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX150CF23C8N
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870564-EP4CGX150CF23C8N EP4CGX150CF23C8N-ND 696-EP4CGX150CF23C8N EP4CGX150CF23C8N EP4CGX150CF23C8N EP4CGX150CF23C8N EP4CGX150CF23C8N EP4CGX150CF23C8N EP4CGX150CF23C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA (23x23) Other; 484-BGA Other; Tray Other; 484-BGA Other; FBGA Other; 484-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 484
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-2 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details