Intel Corporation FPGA Programmable Logic Device EP4CGX150CF23C8

Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX150CF23C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150CF23C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX150CF23C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150CF23C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CGX150CF23C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX150CF23C8
FPGA Programmable Logic Device 696-EP4CGX150CF23C8
FPGA - Field Programmable Gate Array Product overview: EP4CGX150CF23C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150CF23C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX150CF23C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX150CF23C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX150CF23C8-ND
FPGAs (Field Programmable Gate Array) EP4CGX150CF23C8-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1345716-EP4CGX150CF23C8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1345716-EP4CGX150CF23C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1345716-EP4CGX150CF23C8
Win Source Part Number: 1345716-EP4CGX150CF2 3C8 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 60 Number of I/O: 270 Number of LABs/CLBs: 9360 Number of Logic Elements/Cells: 149760 Total RAM Bits: 6635520 Voltage - Supply: 1.16V ~ 1.24V Mounting Type: Surface Mount Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP4CGX150 RoHS Status: RoHS non-compliant

Win Source Part Number: 1345716-EP4CGX150CF23C8
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV GX
Package: Tray
Standard Package: 60
Number of I/O: 270
Number of LABs/CLBs: 9360
Number of Logic Elements/Cells: 149760
Total RAM Bits: 6635520
Voltage - Supply: 1.16V ~ 1.24V
Mounting Type: Surface Mount
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP4CGX150
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX150CF23C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX150CF23C8
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX150CF23C8
FPGA - Field Programmable Gate Array EP4CGX150CF23C8
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 270 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 9360 LABs 270 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX150CF23C8
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX150CF23C8
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX150CF23C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX150CF23C8
FPGAs (Field Programmable Gate Array) EP4CGX150CF23C8
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 6635520 149760 484-BGA

Buy Now Datasheet
FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CGX150CF23C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CGX150CF23C8
FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CGX150CF23C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CGX150CF23C8 EP4CGX150CF23C8-ND 1345716-EP4CGX150CF23C8 EP4CGX150CF23C8 EP4CGX150CF23C8 EP4CGX150CF23C8 EP4CGX150CF23C8 EP4CGX150CF23C8
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 149760 Cells 60nm Technology 1.2V 484-Pin FBGA
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; FBGA
Internal Frequency 200 MHz
User I/Os 270 pins 270 pins 270 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data