Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF31I7N EP4CGX110DF31I7N

Description
Manufacturer: Altera Win Source Part Number: 773973-EP4CGX110DF31 I7N Series: Cyclone IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BGA Mounting: SMD Operating Supply Voltage: 1.16 V ~ 1.24 V Number of I/O: 475 Number of LABs/CLBs: 6839 Number of Logic Elements/Cells: 109424 Total RAM Bits: 5621760 Family Name: EP4CGX110 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Alternative Parts (Cross-Reference): M1A3PE3000L-1FGG896; M1A3PE3000L-FGG896; M1A3P1000L-FG896; M1A3P1000L-FGG896YI; Introduction Date: November 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773973-EP4CGX110DF31 I7N Series: Cyclone IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BGA Mounting: SMD Operating Supply Voltage: 1.16 V ~ 1.24 V Number of I/O: 475 Number of LABs/CLBs: 6839 Number of Logic Elements/Cells: 109424 Total RAM Bits: 5621760 Family Name: EP4CGX110 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Alternative Parts (Cross-Reference): M1A3PE3000L-1FGG896; M1A3PE3000L-FGG896; M1A3P1000L-FG896; M1A3P1000L-FGG896YI; Introduction Date: November 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF31I7N - 773973-EP4CGX110DF31I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF31I7N
773973-EP4CGX110DF31I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF31I7N 773973-EP4CGX110DF31I7N
Manufacturer: Altera Win Source Part Number: 773973-EP4CGX110DF31 I7N Series: Cyclone IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BGA Mounting: SMD Operating Supply Voltage: 1.16 V ~ 1.24 V Number of I/O: 475 Number of LABs/CLBs: 6839 Number of Logic Elements/Cells: 109424 Total RAM Bits: 5621760 Family Name: EP4CGX110 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Alternative Parts (Cross-Reference): M1A3PE3000L-1FGG896; M1A3PE3000L-FGG896; M1A3P1000L-FG896; M1A3P1000L-FGG896YI; Introduction Date: November 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773973-EP4CGX110DF31I7N
Series: Cyclone IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 896-BGA
Mounting: SMD
Operating Supply Voltage: 1.16 V ~ 1.24 V
Number of I/O: 475
Number of LABs/CLBs: 6839
Number of Logic Elements/Cells: 109424
Total RAM Bits: 5621760
Family Name: EP4CGX110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FBGA (31x31)
Alternative Parts (Cross-Reference): M1A3PE3000L-1FGG896; M1A3PE3000L-FGG896; M1A3P1000L-FG896; M1A3P1000L-FGG896YI;
Introduction Date: November 01, 2009
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2983-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2983-ND
FPGAs (Field Programmable Gate Array) 544-2983-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 5621760 109424 896-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 5621760 109424 896-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX110DF31I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX110DF31I7N
FPGA Programmable Logic Device 696-EP4CGX110DF31I7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX110DF31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX110DF31I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX110DF31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX110DF31I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX110DF31I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX110DF31I7N
FPGAs (Field Programmable Gate Array) EP4CGX110DF31I7N
IC FPGA 475 I/O 896FBGA

IC FPGA 475 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF31I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX110DF31I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX110DF31I7N
IC FPGA 475 I/O 896FBGA

IC FPGA 475 I/O 896FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF31I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX110DF31I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX110DF31I7N
IC FPGA 475 I/O 896FBGA

IC FPGA 475 I/O 896FBGA

Supplier's Site Datasheet
FPGA 109424 Cells 60nm Technology 1.2V 896-Pin FBGA - EP4CGX110DF31I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 109424 Cells 60nm Technology 1.2V 896-Pin FBGA
EP4CGX110DF31I7N
FPGA 109424 Cells 60nm Technology 1.2V 896-Pin FBGA EP4CGX110DF31I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX110DF31I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX110DF31I7N
FPGAs (Field Programmable Gate Array) EP4CGX110DF31I7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 5621760 109424 896-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 5621760 109424 896-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX110DF31I7N
FPGA - Field Programmable Gate Array EP4CGX110DF31I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 475 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 475 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773973-EP4CGX110DF31I7N 544-2983-ND 696-EP4CGX110DF31I7N EP4CGX110DF31I7N EP4CGX110DF31I7N EP4CGX110DF31I7N EP4CGX110DF31I7N EP4CGX110DF31I7N EP4CGX110DF31I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF31I7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 109424 Cells 60nm Technology 1.2V 896-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 109424 109424 109424
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.16 V ~ 1.24 V Other; 1.2 V Other; 1.16V ~ 1.24V Other Other; 1.16V ~ 1.24V
Package Type Other; 896-BGA Other; Tray Other; 896-BGA Other; FBGA Other; 896-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details