Intel Corporation FPGA Programmable Logic Device EP4CGX110DF27C7N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX110DF27C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX110DF27C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX110DF27C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX110DF27C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CGX110DF27C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX110DF27C7N
FPGA Programmable Logic Device 696-EP4CGX110DF27C7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX110DF27C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX110DF27C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX110DF27C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX110DF27C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2674-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2674-ND
FPGAs (Field Programmable Gate Array) 544-2674-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 5621760 109424 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 5621760 109424 672-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF27C7N - 870563-EP4CGX110DF27C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF27C7N
870563-EP4CGX110DF27C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF27C7N 870563-EP4CGX110DF27C7N
Manufacturer: Intel Win Source Part Number: 870563-EP4CGX110DF27 C7N Series: Cyclone® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 672-BGA Package: 672-BGA Package: Tray Mounting: Surface Mount Number of I/O: 393 Family Name: EP4CGX110 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2674, 544-2674, 973212

Manufacturer: Intel
Win Source Part Number: 870563-EP4CGX110DF27C7N
Series: Cyclone® IV GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 672-BGA
Package: 672-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 393
Family Name: EP4CGX110
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-2674, 544-2674, 973212

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF27C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX110DF27C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX110DF27C7N
IC FPGA 393 I/O 672FBGA

IC FPGA 393 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX110DF27C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX110DF27C7N
FPGAs (Field Programmable Gate Array) EP4CGX110DF27C7N
IC FPGA 393 I/O 672FBGA

IC FPGA 393 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF27C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX110DF27C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX110DF27C7N
IC FPGA 393 I/O 672FBGA

IC FPGA 393 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX110DF27C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX110DF27C7N
FPGAs (Field Programmable Gate Array) EP4CGX110DF27C7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 5621760 109424 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 393 5621760 109424 672-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX110DF27C7N
FPGA - Field Programmable Gate Array EP4CGX110DF27C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 393 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 393 IOs

Buy Now Datasheet
FPGA 109424 Cells 60nm Technology 1.2V 672-Pin FBGA - EP4CGX110DF27C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 109424 Cells 60nm Technology 1.2V 672-Pin FBGA
EP4CGX110DF27C7N
FPGA 109424 Cells 60nm Technology 1.2V 672-Pin FBGA EP4CGX110DF27C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CGX110DF27C7N 544-2674-ND 870563-EP4CGX110DF27C7N EP4CGX110DF27C7N EP4CGX110DF27C7N EP4CGX110DF27C7N EP4CGX110DF27C7N EP4CGX110DF27C7N EP4CGX110DF27C7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110DF27C7N Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 109424 Cells 60nm Technology 1.2V 672-Pin FBGA
Package Type Other; Tray Other; 672-BGA Other; 672-FBGA (27x27) Other; 672-BGA Other; 672-BGA Other; FBGA
Internal Frequency 200 MHz
User I/Os 393 pins 393 pins 393 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details