Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX110CF23C7N

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 5621760 109424 484-BGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 5621760 109424 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2675-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2675-ND
FPGAs (Field Programmable Gate Array) 544-2675-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 5621760 109424 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 5621760 109424 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX110CF23C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX110CF23C7N
FPGA Programmable Logic Device 696-EP4CGX110CF23C7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX110CF23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX110CF23C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX110CF23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX110CF23C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110CF23C7N - 203815-EP4CGX110CF23C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110CF23C7N
203815-EP4CGX110CF23C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110CF23C7N 203815-EP4CGX110CF23C7N
Manufacturer: Altera Win Source Part Number: 203815-EP4CGX110CF23 C7N Mounting: SMD (SMT) Number of I/O: 270 Number of LABs/CLBs: 6839 Number of Logic Elements/Cells: 109424 Total RAM Bits: 5621760 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.16 V to 1.24 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203815-EP4CGX110CF23C7N
Mounting: SMD (SMT)
Number of I/O: 270
Number of LABs/CLBs: 6839
Number of Logic Elements/Cells: 109424
Total RAM Bits: 5621760
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.16 V to 1.24 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 109424 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CGX110CF23C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 109424 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CGX110CF23C7N
FPGA 109424 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CGX110CF23C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX110CF23C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX110CF23C7N
FPGAs (Field Programmable Gate Array) EP4CGX110CF23C7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 5621760 109424 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 270 5621760 109424 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110CF23C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX110CF23C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX110CF23C7N
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX110CF23C7N
FPGA - Field Programmable Gate Array EP4CGX110CF23C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 270 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 270 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110CF23C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX110CF23C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX110CF23C7N
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2675-ND 696-EP4CGX110CF23C7N 203815-EP4CGX110CF23C7N EP4CGX110CF23C7N EP4CGX110CF23C7N EP4CGX110CF23C7N EP4CGX110CF23C7N EP4CGX110CF23C7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX110CF23C7N FPGA 109424 Cells 60nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-FBGA (23x23) Other; FBGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details