Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE75U19I7N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-FBGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2794-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2794-ND
FPGAs (Field Programmable Gate Array) 544-2794-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-FBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-FBGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CE75U19I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE75U19I7N
1.2V FPGA Programmable Logic Device 696-EP4CE75U19I7N
FPGA Cyclone® IV E Family 75408 Cells 60nm Technology 1.2V 484-Pin UBGA Product overview: EP4CE75U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75U19I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 75408 Cells 60nm Technology 1.2V 484-Pin UBGA Product overview: EP4CE75U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75U19I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75U19I7N - 745596-EP4CE75U19I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75U19I7N
745596-EP4CE75U19I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75U19I7N 745596-EP4CE75U19I7N
Manufacturer: Altera Win Source Part Number: 745596-EP4CE75U19I7N Manufacturer Homepage: www.altera.com Reference case: BGA Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 745596-EP4CE75U19I7N
Manufacturer Homepage: www.altera.com
Reference case: BGA
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75U19I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75U19I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE75U19I7N
IC FPGA 292 I/O 484UBGA

IC FPGA 292 I/O 484UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75U19I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75U19I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE75U19I7N
IC FPGA 292 I/O 484UBGA

IC FPGA 292 I/O 484UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE75U19I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE75U19I7N
FPGAs (Field Programmable Gate Array) EP4CE75U19I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-FBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE75U19I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE75U19I7N
FPGAs (Field Programmable Gate Array) EP4CE75U19I7N
IC FPGA 292 I/O 484UBGA

IC FPGA 292 I/O 484UBGA

Supplier's Site Datasheet
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin UFBGA - EP4CE75U19I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin UFBGA
EP4CE75U19I7N
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin UFBGA EP4CE75U19I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE75U19I7N
FPGA - Field Programmable Gate Array EP4CE75U19I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2794-ND 696-EP4CE75U19I7N 745596-EP4CE75U19I7N EP4CE75U19I7N EP4CE75U19I7N EP4CE75U19I7N EP4CE75U19I7N EP4CE75U19I7N EP4CE75U19I7N
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75U19I7N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 75408 Cells 60nm Technology 1.2V 484-Pin UFBGA FPGA - Field Programmable Gate Array
Package Type Other; 484-FBGA Other; Tray Other; 484-FBGA Other; 484-FBGA Other; UFBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 200 MHz
User I/Os 292 pins 292 pins 292 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details