Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE75F29I7N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3318-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3318-ND
FPGAs (Field Programmable Gate Array) 544-3318-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CE75F29I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE75F29I7N
1.2V FPGA Programmable Logic Device 696-EP4CE75F29I7N
FPGA Cyclone® IV E Family 75408 Cells 60nm Technology 1.2V 780-Pin FBGA Product overview: EP4CE75F29I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F29I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 75408 Cells 60nm Technology 1.2V 780-Pin FBGA Product overview: EP4CE75F29I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F29I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1022075-EP4CE75F29I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1022075-EP4CE75F29I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1022075-EP4CE75F29I7N
Win Source Part Number: 1022075-EP4CE75F29I7 N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV E Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 426 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 780-BGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: EP4CE75F29I7N-ND,-EP 4CE75F29I7N,544-3318 ,973210 Base Product Number: EP4CE75

Win Source Part Number: 1022075-EP4CE75F29I7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV E
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 426
Number of LABs/CLBs: 4713
Number of Logic Elements/Cells: 75408
Total RAM Bits: 2810880
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 780-BGA
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: EP4CE75F29I7N-ND,-EP4CE75F29I7N,544-3318,973210
Base Product Number: EP4CE75

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F29I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F29I7N
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE75F29I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE75F29I7N
FPGAs (Field Programmable Gate Array) EP4CE75F29I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA

Buy Now Datasheet
FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA - EP4CE75F29I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA
EP4CE75F29I7N
FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA EP4CE75F29I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE75F29I7N
FPGA - Field Programmable Gate Array EP4CE75F29I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 426 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 426 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F29I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F29I7N
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE75F29I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE75F29I7N
FPGAs (Field Programmable Gate Array) EP4CE75F29I7N
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3318-ND 696-EP4CE75F29I7N 1022075-EP4CE75F29I7N EP4CE75F29I7N EP4CE75F29I7N EP4CE75F29I7N EP4CE75F29I7N EP4CE75F29I7N EP4CE75F29I7N
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BGA Other; Tray Other; 780-BGA Other; FBGA Other; 780-BGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 200 MHz
User I/Os 426 pins 426 pins 426 pins
Unlock Full Specs
to access all available technical data