Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE75F29I7

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4CE75F29I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE75F29I7-ND
FPGAs (Field Programmable Gate Array) EP4CE75F29I7-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA

Buy Now Datasheet
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® IV E Package: Tray Product Status: Active Number of LABs/CLBs: 4713 Total RAM Bits: 2810880 Voltage - Supply: 1.15V ~ 1.25V Number of I/O: 426

Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV E
Package: Tray
Product Status: Active
Number of LABs/CLBs: 4713
Total RAM Bits: 2810880
Voltage - Supply: 1.15V ~ 1.25V
Number of I/O: 426

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE75F29I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE75F29I7
FPGA Programmable Logic Device 696-EP4CE75F29I7
FPGA - Field Programmable Gate Array Product overview: EP4CE75F29I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F29I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE75F29I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F29I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA - EP4CE75F29I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA
EP4CE75F29I7
FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA EP4CE75F29I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F29I7
Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F29I7
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE75F29I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE75F29I7
FPGAs (Field Programmable Gate Array) EP4CE75F29I7
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F29I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F29I7
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site
IC FPGA 426 I/O 780FBGA - 386-EP4CE75F29I7 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 426 I/O 780FBGA
386-EP4CE75F29I7
IC FPGA 426 I/O 780FBGA 386-EP4CE75F29I7
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE75F29I7
FPGA - Field Programmable Gate Array EP4CE75F29I7
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 426 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 426 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4CE75F29I7-ND 696-EP4CE75F29I7 EP4CE75F29I7 EP4CE75F29I7 EP4CE75F29I7 EP4CE75F29I7 386-EP4CE75F29I7 EP4CE75F29I7
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 426 I/O 780FBGA FPGA - Field Programmable Gate Array
Package Type Other; 780-BGA Other; Tray Other; FBGA Other; 780-BGA Other; 780-BGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2 V Other; 1.15V ~ 1.25V Other Other; 1.2V
Unlock Full Specs
to access all available technical data