Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29C6N EP4CE75F29C6N

Description
Manufacturer: Altera Win Source Part Number: 203813-EP4CE75F29C6N Mounting: SMD (SMT) Number of I/O: 426 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Family Name: EP4CE75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203813-EP4CE75F29C6N Mounting: SMD (SMT) Number of I/O: 426 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Family Name: EP4CE75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29C6N - 203813-EP4CE75F29C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29C6N
203813-EP4CE75F29C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29C6N 203813-EP4CE75F29C6N
Manufacturer: Altera Win Source Part Number: 203813-EP4CE75F29C6N Mounting: SMD (SMT) Number of I/O: 426 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Family Name: EP4CE75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203813-EP4CE75F29C6N
Mounting: SMD (SMT)
Number of I/O: 426
Number of LABs/CLBs: 4713
Number of Logic Elements/Cells: 75408
Total RAM Bits: 2810880
Family Name: EP4CE75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Introduction Date: January 27, 2010
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CE75F29C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE75F29C6N
1.2V FPGA Programmable Logic Device 696-EP4CE75F29C6N
FPGA Cyclone® IV E Family 75408 Cells 60nm Technology 1.2V 780-Pin FBGA Product overview: EP4CE75F29C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F29C6N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 75408 Cells 60nm Technology 1.2V 780-Pin FBGA Product overview: EP4CE75F29C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F29C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE75F29C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE75F29C6N
FPGAs (Field Programmable Gate Array) EP4CE75F29C6N
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F29C6N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F29C6N
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F29C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F29C6N
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site
FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA - EP4CE75F29C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA
EP4CE75F29C6N
FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA EP4CE75F29C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE75F29C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE75F29C6N
FPGAs (Field Programmable Gate Array) EP4CE75F29C6N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 426 2810880 75408 780-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE75F29C6N
FPGA - Field Programmable Gate Array EP4CE75F29C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 426 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 426 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203813-EP4CE75F29C6N 696-EP4CE75F29C6N EP4CE75F29C6N EP4CE75F29C6N EP4CE75F29C6N EP4CE75F29C6N EP4CE75F29C6N EP4CE75F29C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F29C6N 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 75408 Cells 60nm Technology 1.2V 780-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 75408 75408 75408
Package Type Other; 780-FBGA (29x29) Other; Tray Other; 780-BGA Other; FBGA Other; 780-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data