Intel Corporation FPGA Programmable Logic Device EP4CE75F23I8LN

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE75F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F23I8LN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE75F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F23I8LN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE75F23I8LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE75F23I8LN
FPGA Programmable Logic Device 696-EP4CE75F23I8LN
FPGA - Field Programmable Gate Array Product overview: EP4CE75F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F23I8LN can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE75F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F23I8LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23I8LN - 810791-EP4CE75F23I8LN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23I8LN
810791-EP4CE75F23I8LN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23I8LN 810791-EP4CE75F23I8LN
Manufacturer: Intel Win Source Part Number: 810791-EP4CE75F23I8L N Packaging: Tray Mounting Style: SMD Number of I/O: 292 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: EP4CE75

Manufacturer: Intel
Win Source Part Number: 810791-EP4CE75F23I8LN
Packaging: Tray
Mounting Style: SMD
Number of I/O: 292
Number of LABs/CLBs: 4713
Number of Logic Elements/Cells: 75408
Total RAM Bits: 2810880
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-BGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.97V ~ 1.03V
Part Number Series: EP4CE75

Buy Now
FPGAs (Field Programmable Gate Array) - 544-2678-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2678-ND
FPGAs (Field Programmable Gate Array) 544-2678-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23I8LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F23I8LN
Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F23I8LN
IC FPGA 292 I/O 484FBGA

IC FPGA 292 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE75F23I8LN
FPGA - Field Programmable Gate Array EP4CE75F23I8LN
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE75F23I8LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE75F23I8LN
FPGAs (Field Programmable Gate Array) EP4CE75F23I8LN
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23I8LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F23I8LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F23I8LN
IC FPGA 292 I/O 484FBGA

IC FPGA 292 I/O 484FBGA

Supplier's Site
IC FPGA 292 I/O 484FBGA - 386-EP4CE75F23I8LN - Utmel Electronic Limited
Hong Kong, China
IC FPGA 292 I/O 484FBGA
386-EP4CE75F23I8LN
IC FPGA 292 I/O 484FBGA 386-EP4CE75F23I8LN
IC FPGA 292 I/O 484FBGA

IC FPGA 292 I/O 484FBGA

Supplier's Site
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE75F23I8LN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE75F23I8LN
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE75F23I8LN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE75F23I8LN 810791-EP4CE75F23I8LN 544-2678-ND EP4CE75F23I8LN EP4CE75F23I8LN EP4CE75F23I8LN EP4CE75F23I8LN 386-EP4CE75F23I8LN EP4CE75F23I8LN
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23I8LN FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 292 I/O 484FBGA FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA Other; FBGA
Internal Frequency 200 MHz 362 MHz
User I/Os 292 pins 292 pins 292 pins
Supply Voltage Other; 1 V Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V Other Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details