Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C8N EP4CE75F23C8N

Description
Manufacturer: Altera Win Source Part Number: 203812-EP4CE75F23C8N Mounting: SMD (SMT) Number of I/O: 292 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203812-EP4CE75F23C8N Mounting: SMD (SMT) Number of I/O: 292 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C8N - 203812-EP4CE75F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C8N
203812-EP4CE75F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C8N 203812-EP4CE75F23C8N
Manufacturer: Altera Win Source Part Number: 203812-EP4CE75F23C8N Mounting: SMD (SMT) Number of I/O: 292 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203812-EP4CE75F23C8N
Mounting: SMD (SMT)
Number of I/O: 292
Number of LABs/CLBs: 4713
Number of Logic Elements/Cells: 75408
Total RAM Bits: 2810880
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3511-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3511-ND
FPGAs (Field Programmable Gate Array) 544-3511-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE75F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE75F23C8N
FPGA Programmable Logic Device 696-EP4CE75F23C8N
FPGA - Field Programmable Gate Array Product overview: EP4CE75F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F23C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE75F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F23C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F23C8N
IC FPGA 292 I/O 484FBGA

IC FPGA 292 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F23C8N
IC FPGA 292 I/O 484FBGA

IC FPGA 292 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE75F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE75F23C8N
FPGAs (Field Programmable Gate Array) EP4CE75F23C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA

Buy Now Datasheet
Fpga, Cyclone Iv, 75K, 484Fbga; No. Of Logic Blocks Altera - 66W1376 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv, 75K, 484Fbga; No. Of Logic Blocks Altera
66W1376
Fpga, Cyclone Iv, 75K, 484Fbga; No. Of Logic Blocks Altera 66W1376
FPGA, CYCLONE IV, 75K, 484FBGA; No. of Logic Blocks:4713; No. of Macrocells:75408; FPGA Family:Cyclone IV; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:8; Total RAM Bits:2745Kbit; No. of I/O s:426I/O s; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV, 75K, 484FBGA; No. of Logic Blocks:4713; No. of Macrocells:75408; FPGA Family:Cyclone IV; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:8; Total RAM Bits:2745Kbit; No. of I/O s:426I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE75F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE75F23C8N
FPGAs (Field Programmable Gate Array) EP4CE75F23C8N
IC FPGA 292 I/O 484FBGA

IC FPGA 292 I/O 484FBGA

Supplier's Site Datasheet
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE75F23C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE75F23C8N
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE75F23C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE75F23C8N
FPGA - Field Programmable Gate Array EP4CE75F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203812-EP4CE75F23C8N 544-3511-ND 696-EP4CE75F23C8N EP4CE75F23C8N EP4CE75F23C8N EP4CE75F23C8N 66W1376 EP4CE75F23C8N EP4CE75F23C8N EP4CE75F23C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C8N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Fpga, Cyclone Iv, 75K, 484Fbga; No. Of Logic Blocks Altera FPGAs (Field Programmable Gate Array) FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 75408 75408 75408 4713
Package Type Other; 484-FBGA (23x23) Other; 484-BGA Other; Tray Other; 484-BGA Other; FBGA Other; 484-BGA Other; FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details