Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA
IC FPGA 292 I/O 484FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs
IC FPGA 292 I/O 484FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CE75F23C7-ND | EP4CE75F23C7 | EP4CE75F23C7 | EP4CE75F23C7 | EP4CE75F23C7 | EP4CE75F23C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; FBGA | Other; 484-BGA | |||
| Pins | 484 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 75408 | 75408 |