Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C6N EP4CE75F23C6N

Description
Manufacturer: Altera Win Source Part Number: 203810-EP4CE75F23C6N Mounting: SMD (SMT) Number of I/O: 292 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Family Name: EP4CE75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P1000L-FGG484I; A3P1000L-FG484; A3P1000L-FGG484; A3P600L-1FG484YI; Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203810-EP4CE75F23C6N Mounting: SMD (SMT) Number of I/O: 292 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Family Name: EP4CE75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P1000L-FGG484I; A3P1000L-FG484; A3P1000L-FGG484; A3P600L-1FG484YI; Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C6N - 203810-EP4CE75F23C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C6N
203810-EP4CE75F23C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C6N 203810-EP4CE75F23C6N
Manufacturer: Altera Win Source Part Number: 203810-EP4CE75F23C6N Mounting: SMD (SMT) Number of I/O: 292 Number of LABs/CLBs: 4713 Number of Logic Elements/Cells: 75408 Total RAM Bits: 2810880 Family Name: EP4CE75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P1000L-FGG484I; A3P1000L-FG484; A3P1000L-FGG484; A3P600L-1FG484YI; Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 203810-EP4CE75F23C6N
Mounting: SMD (SMT)
Number of I/O: 292
Number of LABs/CLBs: 4713
Number of Logic Elements/Cells: 75408
Total RAM Bits: 2810880
Family Name: EP4CE75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3P1000L-FGG484I; A3P1000L-FG484; A3P1000L-FGG484; A3P600L-1FG484YI;
Introduction Date: January 27, 2010
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE75F23C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE75F23C6N
FPGA Programmable Logic Device 696-EP4CE75F23C6N
FPGA - Field Programmable Gate Array Product overview: EP4CE75F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F23C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE75F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE75F23C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs - 386-EP4CE75F23C6N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs
386-EP4CE75F23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs 386-EP4CE75F23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

Supplier's Site
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs - 2936-EP4CE75F23C6N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs
2936-EP4CE75F23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs 2936-EP4CE75F23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F23C6N
IC FPGA 292 I/O 484FBGA

IC FPGA 292 I/O 484FBGA

Supplier's Site
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE75F23C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE75F23C6N
FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE75F23C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE75F23C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE75F23C6N
FPGAs (Field Programmable Gate Array) EP4CE75F23C6N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 292 2810880 75408 484-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE75F23C6N
FPGA - Field Programmable Gate Array EP4CE75F23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE75F23C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE75F23C6N
FPGAs (Field Programmable Gate Array) EP4CE75F23C6N
IC FPGA 292 I/O 484FBGA

IC FPGA 292 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE75F23C6N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE75F23C6N
IC FPGA 292 I/O 484FBGA

IC FPGA 292 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203810-EP4CE75F23C6N 696-EP4CE75F23C6N 386-EP4CE75F23C6N 2936-EP4CE75F23C6N EP4CE75F23C6N EP4CE75F23C6N EP4CE75F23C6N EP4CE75F23C6N EP4CE75F23C6N EP4CE75F23C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE75F23C6N FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 4713 LABs 292 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 75408 Cells 60nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 75408 75408 75408 75408 75408
Package Type Other; 484-FBGA (23x23) Other; Tray Other; 484-BGA Other; FBGA Other; 484-BGA Other; 484-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.2V Other; 1.2V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data