Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE6F17I8LN

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2651-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2651-ND
FPGAs (Field Programmable Gate Array) 544-2651-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® IV E Package: Tray Package / Case: 256-LBGA Operating Temperature: -40°C ~ 100°C (TJ) Mounting Type: Surface Mount Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 256-FBGA (17x17) Base Product Number: EP4CE6

Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV E
Package: Tray
Package / Case: 256-LBGA
Operating Temperature: -40°C ~ 100°C (TJ)
Mounting Type: Surface Mount
Voltage - Supply: 0.97V ~ 1.03V
Supplier Device Package: 256-FBGA (17x17)
Base Product Number: EP4CE6

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE6F17I8LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE6F17I8LN
FPGA Programmable Logic Device 696-EP4CE6F17I8LN
FPGA - Field Programmable Gate Array Product overview: EP4CE6F17I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6F17I8LN can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE6F17I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6F17I8LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE6F17I8LN - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE6F17I8LN
FPGAs (Field Programmable Gate Array) EP4CE6F17I8LN
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17I8LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6F17I8LN
Embedded - FPGAs (Field Programmable Gate Array) EP4CE6F17I8LN
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17I8LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6F17I8LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE6F17I8LN
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE6F17I8LN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE6F17I8LN
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE6F17I8LN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE6F17I8LN
FPGA - Field Programmable Gate Array EP4CE6F17I8LN
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE6F17I8LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE6F17I8LN
FPGAs (Field Programmable Gate Array) EP4CE6F17I8LN
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2651-ND 696-EP4CE6F17I8LN EP4CE6F17I8LN EP4CE6F17I8LN EP4CE6F17I8LN EP4CE6F17I8LN EP4CE6F17I8LN EP4CE6F17I8LN
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA Other; TFBGA Other; 256-LBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 1 V Other; 0.97V ~ 1.03V Other Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-2 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details