Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE6F17I7N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2829-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2829-ND
FPGAs (Field Programmable Gate Array) 544-2829-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17I7N - 085189-EP4CE6F17I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17I7N
085189-EP4CE6F17I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17I7N 085189-EP4CE6F17I7N
Manufacturer: Altera Win Source Part Number: 085189-EP4CE6F17I7N Mounting: SMD (SMT) Number of I/O: 179 Number of LABs/CLBs: 392 Number of Logic Elements/Cells: 6272 Total RAM Bits: 276480 Family Name: EP4CE6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P1000L-1FG256I; M1A3P1000L-1FG256Y; M1A3P1000L-FG256Y; M1A3P1000L-FG256YI; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 085189-EP4CE6F17I7N
Mounting: SMD (SMT)
Number of I/O: 179
Number of LABs/CLBs: 392
Number of Logic Elements/Cells: 6272
Total RAM Bits: 276480
Family Name: EP4CE6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3P1000L-1FG256I; M1A3P1000L-1FG256Y; M1A3P1000L-FG256Y; M1A3P1000L-FG256YI;
Introduction Date: January 27, 2010
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE6F17I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE6F17I7N
FPGA Programmable Logic Device 696-EP4CE6F17I7N
FPGA - Field Programmable Gate Array Product overview: EP4CE6F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6F17I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE6F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6F17I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE6F17I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE6F17I7N
FPGAs (Field Programmable Gate Array) EP4CE6F17I7N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6F17I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE6F17I7N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6F17I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE6F17I7N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE6F17I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE6F17I7N
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE6F17I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
EP4CE6F17I7N
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) EP4CE6F17I7N
6272 392 FBGA-256 Programmable Logic Device (CPLDs/FPGAs) ROHS

6272 392 FBGA-256 Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE6F17I7N
FPGA - Field Programmable Gate Array EP4CE6F17I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs

Buy Now Datasheet
IC FPGA 179 I/O 256FBGA - 386-EP4CE6F17I7N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 179 I/O 256FBGA
386-EP4CE6F17I7N
IC FPGA 179 I/O 256FBGA 386-EP4CE6F17I7N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE6F17I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE6F17I7N
FPGAs (Field Programmable Gate Array) EP4CE6F17I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2829-ND 085189-EP4CE6F17I7N 696-EP4CE6F17I7N EP4CE6F17I7N EP4CE6F17I7N EP4CE6F17I7N EP4CE6F17I7N EP4CE6F17I7N EP4CE6F17I7N 386-EP4CE6F17I7N EP4CE6F17I7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17I7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) FPGA - Field Programmable Gate Array IC FPGA 179 I/O 256FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; 256-FBGA (17x17) Other; Tray Other; 256-LBGA Other; TFBGA Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 6272 6272 6272 6272 6272
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.15V ~ 1.25V Other Other; 1.2V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data