Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE6F17C8N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2828-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2828-ND
FPGAs (Field Programmable Gate Array) 544-2828-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17C8N - 085962-EP4CE6F17C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17C8N
085962-EP4CE6F17C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17C8N 085962-EP4CE6F17C8N
Manufacturer: Altera Win Source Part Number: 085962-EP4CE6F17C8N Mounting: SMD (SMT) Number of I/O: 179 Number of LABs/CLBs: 392 Number of Logic Elements/Cells: 6272 Total RAM Bits: 276480 Family Name: EP4CE6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-1FG256; M1A3P1000L-1FG256I; A3P1000L-FG256; A3P1000L-1FG256YI; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 085962-EP4CE6F17C8N
Mounting: SMD (SMT)
Number of I/O: 179
Number of LABs/CLBs: 392
Number of Logic Elements/Cells: 6272
Total RAM Bits: 276480
Family Name: EP4CE6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P1000L-1FG256; M1A3P1000L-1FG256I; A3P1000L-FG256; A3P1000L-1FG256YI;
Introduction Date: January 27, 2010
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CE6F17C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE6F17C8N
1.2V FPGA Programmable Logic Device 696-EP4CE6F17C8N
FPGA Cyclone® IV E Family 6272 Cells 60nm Technology 1.2V 256-Pin FBGA Tray Product overview: EP4CE6F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6F17C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 6272 Cells 60nm Technology 1.2V 256-Pin FBGA Tray Product overview: EP4CE6F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6F17C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6F17C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE6F17C8N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE6F17C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE6F17C8N
FPGAs (Field Programmable Gate Array) EP4CE6F17C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Buy Now Datasheet
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE6F17C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE6F17C8N
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE6F17C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE6F17C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE6F17C8N
FPGAs (Field Programmable Gate Array) EP4CE6F17C8N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE6F17C8N
FPGA - Field Programmable Gate Array EP4CE6F17C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs

Buy Now Datasheet
Fpga, Cyclone Iv, 6K, 256Fbga; No. Of Logic Blocks Altera - 66W1375 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv, 6K, 256Fbga; No. Of Logic Blocks Altera
66W1375
Fpga, Cyclone Iv, 6K, 256Fbga; No. Of Logic Blocks Altera 66W1375
FPGA, CYCLONE IV, 6K, 256FBGA; No. of Logic Blocks:392; No. of Macrocells:6272; FPGA Family:Cyclone IV; Logic Case Style:FBGA; No. of Pins:256Pins; No. of Speed Grades:8; Total RAM Bits:270Kbit; No. of I/O's:179I/O's; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV, 6K, 256FBGA; No. of Logic Blocks:392; No. of Macrocells:6272; FPGA Family:Cyclone IV; Logic Case Style:FBGA; No. of Pins:256Pins; No. of Speed Grades:8; Total RAM Bits:270Kbit; No. of I/O's:179I/O's; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6F17C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE6F17C8N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2828-ND 085962-EP4CE6F17C8N 696-EP4CE6F17C8N EP4CE6F17C8N EP4CE6F17C8N EP4CE6F17C8N EP4CE6F17C8N EP4CE6F17C8N 66W1375 EP4CE6F17C8N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17C8N 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Cyclone Iv, 6K, 256Fbga; No. Of Logic Blocks Altera Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; 256-FBGA (17x17) Other; Tray Other; 256-LBGA Other; TFBGA Other; 256-LBGA Other; FBGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 6272 6272 392 6272
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details