Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17A7N EP4CE6F17A7N

Description
Manufacturer: Intel Win Source Part Number: 870562-EP4CE6F17A7N Series: Cyclone® IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 179 Family Name: EP4CE6 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EP4CE6F17A7N-ND, 544-3460, 971911, -544-4062
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870562-EP4CE6F17A7N Series: Cyclone® IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 179 Family Name: EP4CE6 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EP4CE6F17A7N-ND, 544-3460, 971911, -544-4062
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17A7N - 870562-EP4CE6F17A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17A7N
870562-EP4CE6F17A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17A7N 870562-EP4CE6F17A7N
Manufacturer: Intel Win Source Part Number: 870562-EP4CE6F17A7N Series: Cyclone® IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 179 Family Name: EP4CE6 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EP4CE6F17A7N-ND, 544-3460, 971911, -544-4062

Manufacturer: Intel
Win Source Part Number: 870562-EP4CE6F17A7N
Series: Cyclone® IV E
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 179
Family Name: EP4CE6
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: EP4CE6F17A7N-ND, 544-3460, 971911, -544-4062

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE6F17A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE6F17A7N
FPGA Programmable Logic Device 696-EP4CE6F17A7N
FPGA - Field Programmable Gate Array Product overview: EP4CE6F17A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6F17A7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE6F17A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6F17A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6F17A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE6F17A7N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE6F17A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE6F17A7N
FPGAs (Field Programmable Gate Array) EP4CE6F17A7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE6F17A7N
FPGA - Field Programmable Gate Array EP4CE6F17A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs

Buy Now Datasheet
FPGA 6272 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA - EP4CE6F17A7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6272 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA
EP4CE6F17A7N
FPGA 6272 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA EP4CE6F17A7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Cyclone® IV E Family 6272 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA - 386-EP4CE6F17A7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® IV E Family 6272 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA
386-EP4CE6F17A7N
FPGA Cyclone® IV E Family 6272 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA 386-EP4CE6F17A7N
FPGA Cyclone® IV E Family 6272 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA

FPGA Cyclone® IV E Family 6272 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6F17A7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE6F17A7N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE6F17A7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE6F17A7N
FPGAs (Field Programmable Gate Array) EP4CE6F17A7N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870562-EP4CE6F17A7N 696-EP4CE6F17A7N EP4CE6F17A7N EP4CE6F17A7N EP4CE6F17A7N EP4CE6F17A7N 386-EP4CE6F17A7N EP4CE6F17A7N EP4CE6F17A7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6F17A7N FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 6272 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA FPGA Cyclone® IV E Family 6272 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FBGA (17x17) Other; Tray Other; 256-LBGA Other; TFBGA Other; 256-LBGA Other; 256-LBGA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Internal Frequency 200 MHz 472 MHz
User I/Os 179 pins 179 pins 179 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details