Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22C6N EP4CE6E22C6N

Description
Manufacturer: Altera Win Source Part Number: 1172167-EP4CE6E22C6N Series: Cyclone IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 91 Number of LABs/CLBs: 392 Number of Logic Elements/Cells: 6272 Total RAM Bits: 276480 Family Name: EP4CE6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 144-EQFP (20x20) Alternative Parts (Cross-Reference): LFEC6E-4T144I; LFEC6E-4TN144C; LFEC6E-3T144I; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172167-EP4CE6E22C6N Series: Cyclone IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 91 Number of LABs/CLBs: 392 Number of Logic Elements/Cells: 6272 Total RAM Bits: 276480 Family Name: EP4CE6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 144-EQFP (20x20) Alternative Parts (Cross-Reference): LFEC6E-4T144I; LFEC6E-4TN144C; LFEC6E-3T144I; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22C6N - 1172167-EP4CE6E22C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22C6N
1172167-EP4CE6E22C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22C6N 1172167-EP4CE6E22C6N
Manufacturer: Altera Win Source Part Number: 1172167-EP4CE6E22C6N Series: Cyclone IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 91 Number of LABs/CLBs: 392 Number of Logic Elements/Cells: 6272 Total RAM Bits: 276480 Family Name: EP4CE6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 144-EQFP (20x20) Alternative Parts (Cross-Reference): LFEC6E-4T144I; LFEC6E-4TN144C; LFEC6E-3T144I; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172167-EP4CE6E22C6N
Series: Cyclone IV E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 91
Number of LABs/CLBs: 392
Number of Logic Elements/Cells: 6272
Total RAM Bits: 276480
Family Name: EP4CE6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 144-EQFP (20x20)
Alternative Parts (Cross-Reference): LFEC6E-4T144I; LFEC6E-4TN144C; LFEC6E-3T144I;
Introduction Date: January 27, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3461-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3461-ND
FPGAs (Field Programmable Gate Array) 544-3461-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 276480 6272 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 276480 6272 144-LQFP Exposed Pad

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE6E22C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE6E22C6N
FPGA Programmable Logic Device 696-EP4CE6E22C6N
FPGA - Field Programmable Gate Array Product overview: EP4CE6E22C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6E22C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE6E22C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6E22C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE6E22C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE6E22C6N
FPGAs (Field Programmable Gate Array) EP4CE6E22C6N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 276480 6272 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 276480 6272 144-LQFP Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE6E22C6N
FPGA - Field Programmable Gate Array EP4CE6E22C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 91 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 91 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6E22C6N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE6E22C6N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6E22C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE6E22C6N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site
FPGA 6272 Cells 60nm Technology 1.2V 144-Pin EQFP EP - EP4CE6E22C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6272 Cells 60nm Technology 1.2V 144-Pin EQFP EP
EP4CE6E22C6N
FPGA 6272 Cells 60nm Technology 1.2V 144-Pin EQFP EP EP4CE6E22C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172167-EP4CE6E22C6N 544-3461-ND 696-EP4CE6E22C6N EP4CE6E22C6N EP4CE6E22C6N EP4CE6E22C6N EP4CE6E22C6N EP4CE6E22C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22C6N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 6272 Cells 60nm Technology 1.2V 144-Pin EQFP EP
Logic Cells / Logic Blocks 6272 6272 6272
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.15V ~ 1.25V Other
Package Type LFQP; Other; 144-LQFP Exposed Pad Other; Tray QFP; Other; 144-LQFP Exposed Pad Other; EQFP EP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 66 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details