Intel Corporation FPGA Programmable Logic Device EP4CE55U19I7N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE55U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55U19I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE55U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55U19I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE55U19I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE55U19I7N
FPGA Programmable Logic Device 696-EP4CE55U19I7N
FPGA - Field Programmable Gate Array Product overview: EP4CE55U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55U19I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE55U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55U19I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55U19I7N - 773970-EP4CE55U19I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55U19I7N
773970-EP4CE55U19I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55U19I7N 773970-EP4CE55U19I7N
Manufacturer: Altera Win Source Part Number: 773970-EP4CE55U19I7N Series: Cyclone IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-FBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 324 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Family Name: EP4CE55 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-UBGA (19x19) Alternative Parts (Cross-Reference): XC6SLX45T-3CSG484C; XC6SLX45T-4CSG484C; XC6SLX45T-N3CSG484I; XC6SLX4-2CSG484I; Introduction Date: April 24, 2003 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773970-EP4CE55U19I7N
Series: Cyclone IV E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 484-FBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 324
Number of LABs/CLBs: 3491
Number of Logic Elements/Cells: 55856
Total RAM Bits: 2396160
Family Name: EP4CE55
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-UBGA (19x19)
Alternative Parts (Cross-Reference): XC6SLX45T-3CSG484C; XC6SLX45T-4CSG484C; XC6SLX45T-N3CSG484I; XC6SLX4-2CSG484I;
Introduction Date: April 24, 2003
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2792-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2792-ND
FPGAs (Field Programmable Gate Array) 544-2792-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-FBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE55U19I7N
FPGA - Field Programmable Gate Array EP4CE55U19I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 3491 LABs 324 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 3491 LABs 324 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE55U19I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE55U19I7N
FPGAs (Field Programmable Gate Array) EP4CE55U19I7N
IC FPGA 324 I/O 484UBGA

IC FPGA 324 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55U19I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE55U19I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE55U19I7N
IC FPGA 324 I/O 484UBGA

IC FPGA 324 I/O 484UBGA

Supplier's Site
FPGA 55856 Cells 60nm Technology 1.2V 484-Pin UFBGA - EP4CE55U19I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 55856 Cells 60nm Technology 1.2V 484-Pin UFBGA
EP4CE55U19I7N
FPGA 55856 Cells 60nm Technology 1.2V 484-Pin UFBGA EP4CE55U19I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE55U19I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE55U19I7N
FPGAs (Field Programmable Gate Array) EP4CE55U19I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-FBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55U19I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE55U19I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE55U19I7N
IC FPGA 324 I/O 484UBGA

IC FPGA 324 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE55U19I7N 773970-EP4CE55U19I7N 544-2792-ND EP4CE55U19I7N EP4CE55U19I7N EP4CE55U19I7N EP4CE55U19I7N EP4CE55U19I7N EP4CE55U19I7N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55U19I7N FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 55856 Cells 60nm Technology 1.2V 484-Pin UFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-FBGA Other; 484-FBGA Other; UFBGA Other; 484-FBGA
Internal Frequency 200 MHz
User I/Os 324 pins 324 pins 324 pins
Supply Voltage Other; 1.2 V Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details