Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE55F23I7N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2814-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2814-ND
FPGAs (Field Programmable Gate Array) 544-2814-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE55F23I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE55F23I7N
FPGA Programmable Logic Device 696-EP4CE55F23I7N
FPGA - Field Programmable Gate Array Product overview: EP4CE55F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55F23I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE55F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55F23I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23I7N - 22325-EP4CE55F23I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23I7N
22325-EP4CE55F23I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23I7N 22325-EP4CE55F23I7N
Manufacturer: Altera Win Source Part Number: 22325-EP4CE55F23I7N Mounting: SMD (SMT) Number of I/O: 324 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Family Name: EP4CE55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-FG484; M1A3P1000L-1FGG484Y; M1A3P1000L-FGG484YI; M1A3P1000L-FG484Y; Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 22325-EP4CE55F23I7N
Mounting: SMD (SMT)
Number of I/O: 324
Number of LABs/CLBs: 3491
Number of Logic Elements/Cells: 55856
Total RAM Bits: 2396160
Family Name: EP4CE55
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P1000L-FG484; M1A3P1000L-1FGG484Y; M1A3P1000L-FGG484YI; M1A3P1000L-FG484Y;
Introduction Date: January 27, 2010
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE55F23I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE55F23I7N
IC FPGA 324 I/O 484FBGA

IC FPGA 324 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE55F23I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE55F23I7N
FPGAs (Field Programmable Gate Array) EP4CE55F23I7N
IC FPGA 324 I/O 484FBGA

IC FPGA 324 I/O 484FBGA

Supplier's Site Datasheet
FPGA Cyclone® IV E Family 55856 Cells 60nm Technology 1.2V 484-Pin FBGA - 386-EP4CE55F23I7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® IV E Family 55856 Cells 60nm Technology 1.2V 484-Pin FBGA
386-EP4CE55F23I7N
FPGA Cyclone® IV E Family 55856 Cells 60nm Technology 1.2V 484-Pin FBGA 386-EP4CE55F23I7N
FPGA Cyclone® IV E Family 55856 Cells 60nm Technology 1.2V 484-Pin FBGA

FPGA Cyclone® IV E Family 55856 Cells 60nm Technology 1.2V 484-Pin FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE55F23I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE55F23I7N
FPGAs (Field Programmable Gate Array) EP4CE55F23I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Buy Now Datasheet
FPGA 55856 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE55F23I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 55856 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE55F23I7N
FPGA 55856 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE55F23I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) - EP4CE55F23I7N - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
EP4CE55F23I7N
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) EP4CE55F23I7N
55856 3491 FBGA-484 Programmable Logic Device (CPLDs/FPGAs) ROHS

55856 3491 FBGA-484 Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE55F23I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE55F23I7N
IC FPGA 324 I/O 484FBGA

IC FPGA 324 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE55F23I7N
FPGA - Field Programmable Gate Array EP4CE55F23I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 3491 LABs 324 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 3491 LABs 324 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2814-ND 696-EP4CE55F23I7N 22325-EP4CE55F23I7N EP4CE55F23I7N EP4CE55F23I7N 386-EP4CE55F23I7N EP4CE55F23I7N EP4CE55F23I7N EP4CE55F23I7N EP4CE55F23I7N EP4CE55F23I7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23I7N Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Cyclone® IV E Family 55856 Cells 60nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA 55856 Cells 60nm Technology 1.2V 484-Pin FBGA Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; Tray Other; 484-FBGA (23x23) Other; 484-BGA Other; 484-BGA Other; 484-BGA Other; FBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 200 MHz 472 MHz
User I/Os 324 pins 324 pins 324 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-3 - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 291 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details