Intel Corporation FPGA Programmable Logic Device EP4CE55F23I7

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE55F23I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55F23I7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE55F23I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55F23I7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE55F23I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE55F23I7
FPGA Programmable Logic Device 696-EP4CE55F23I7
FPGA - Field Programmable Gate Array Product overview: EP4CE55F23I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55F23I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE55F23I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55F23I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323395-EP4CE55F23I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323395-EP4CE55F23I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323395-EP4CE55F23I7
Manufacturer: Intel Win Source Part Number: 1323395-EP4CE55F23I7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 324 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 484-BGA ECCN: 3A991D Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -EP4CE55F23I7,971167 Base Product Number: EP4CE55 RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1323395-EP4CE55F23I7
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 324
Number of LABs/CLBs: 3491
Number of Logic Elements/Cells: 55856
Total RAM Bits: 2396160
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 484-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -EP4CE55F23I7,971167
Base Product Number: EP4CE55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE55F23I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE55F23I7-ND
FPGAs (Field Programmable Gate Array) EP4CE55F23I7-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE55F23I7
Embedded - FPGAs (Field Programmable Gate Array) EP4CE55F23I7
IC FPGA 324 I/O 484FBGA

IC FPGA 324 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE55F23I7
FPGA - Field Programmable Gate Array EP4CE55F23I7
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 3491 LABs 324 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 3491 LABs 324 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE55F23I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE55F23I7
FPGAs (Field Programmable Gate Array) EP4CE55F23I7
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Buy Now Datasheet
FPGA 55856 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE55F23I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 55856 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE55F23I7
FPGA 55856 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE55F23I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE55F23I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE55F23I7
IC FPGA 324 I/O 484FBGA

IC FPGA 324 I/O 484FBGA

Supplier's Site
IC FPGA 324 I/O 484FBGA - 386-EP4CE55F23I7 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 324 I/O 484FBGA
386-EP4CE55F23I7
IC FPGA 324 I/O 484FBGA 386-EP4CE55F23I7
IC FPGA 324 I/O 484FBGA

IC FPGA 324 I/O 484FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE55F23I7 1323395-EP4CE55F23I7 EP4CE55F23I7-ND EP4CE55F23I7 EP4CE55F23I7 EP4CE55F23I7 EP4CE55F23I7 EP4CE55F23I7 386-EP4CE55F23I7
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 55856 Cells 60nm Technology 1.2V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 324 I/O 484FBGA
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA Other; FBGA Other; 484-BGA
Internal Frequency 200 MHz 472 MHz
User I/Os 324 pins 324 pins 324 pins
Supply Voltage Other; 1.2 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details