FPGA - Field Programmable Gate Array Product overview: EP4CE55F23C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55F23C7 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV E
Package: Tray
Product Status: Active
Number of LABs/CLBs: 3491
Total RAM Bits: 2396160
Voltage - Supply: 1.15V ~ 1.25V
Mounting Type: Surface Mount
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 3491 LABs 324 IOs
IC FPGA 324 I/O 484FBGA
IC FPGA 324 I/O 484FBGA
IC FPGA 324 I/O 484FBGA
IC FPGA 324 I/O 484FBGA
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP4CE55F23C7 | EP4CE55F23C7-ND | EP4CE55F23C7 | EP4CE55F23C7 | EP4CE55F23C7 | 386-EP4CE55F23C7 | 2936-EP4CE55F23C7 | EP4CE55F23C7 | EP4CE55F23C7 | |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 324 I/O 484FBGA | IC FPGA 324 I/O 484FBGA | FPGAs (Field Programmable Gate Array) | FPGA 55856 Cells 60nm Technology 1.2V 484-Pin FBGA |
| Package Type | Other; Tray | Other; 484-BGA | Other; 484-BGA | Other; BGA | Other; 484-BGA | Other; FBGA | ||||
| Internal Frequency | 200 MHz | 472 MHz | 200 MHz | |||||||
| User I/Os | 324 pins | 324 pins | 484 pins | 324 pins | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |