Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23A7N EP4CE55F23A7N

Description
Manufacturer: Intel Win Source Part Number: 714183-EP4CE55F23A7N Mounting Style: SMD Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 484-BGA ECCN: 3A991 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 324 Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 714183-EP4CE55F23A7N Mounting Style: SMD Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 484-BGA ECCN: 3A991 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 324 Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23A7N - 714183-EP4CE55F23A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23A7N
714183-EP4CE55F23A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23A7N 714183-EP4CE55F23A7N
Manufacturer: Intel Win Source Part Number: 714183-EP4CE55F23A7N Mounting Style: SMD Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 484-BGA ECCN: 3A991 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 324 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 714183-EP4CE55F23A7N
Mounting Style: SMD
Number of LABs/CLBs: 3491
Number of Logic Elements/Cells: 55856
Total RAM Bits: 2396160
Categories: Integrated Circuits
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 484-BGA
ECCN: 3A991
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 324
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
FPGAs (Field Programmable Gate Array) - EP4CE55F23A7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE55F23A7N-ND
FPGAs (Field Programmable Gate Array) EP4CE55F23A7N-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE55F23A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE55F23A7N
FPGA Programmable Logic Device 696-EP4CE55F23A7N
IC FPGA 324 I/O 484FBGA Product overview: EP4CE55F23A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55F23A7N can be used for catalog matching and distributor lookup.

IC FPGA 324 I/O 484FBGA Product overview: EP4CE55F23A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE55F23A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE55F23A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE55F23A7N
IC FPGA 324 I/O 484FBGA

IC FPGA 324 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE55F23A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE55F23A7N
FPGAs (Field Programmable Gate Array) EP4CE55F23A7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 324 2396160 55856 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE55F23A7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE55F23A7N
IC FPGA 324 I/O 484FBGA

IC FPGA 324 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE55F23A7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE55F23A7N
FPGAs (Field Programmable Gate Array) EP4CE55F23A7N
IC FPGA 324 I/O 484FBGA

IC FPGA 324 I/O 484FBGA

Supplier's Site Datasheet
IC FPGA 324 I/O 484FBGA - 386-EP4CE55F23A7N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 324 I/O 484FBGA
386-EP4CE55F23A7N
IC FPGA 324 I/O 484FBGA 386-EP4CE55F23A7N
IC FPGA 324 I/O 484FBGA

IC FPGA 324 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE55F23A7N
FPGA - Field Programmable Gate Array EP4CE55F23A7N
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 714183-EP4CE55F23A7N EP4CE55F23A7N-ND 696-EP4CE55F23A7N EP4CE55F23A7N EP4CE55F23A7N EP4CE55F23A7N EP4CE55F23A7N 386-EP4CE55F23A7N EP4CE55F23A7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE55F23A7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 324 I/O 484FBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 55856 55856 55856 55856
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other; 1.15V~1.25V
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Unlock Full Specs
to access all available technical data