Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA
FPGA - Field Programmable Gate Array Product overview: EP4CE40F29I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE40F29I7 can be used for catalog matching and distributor lookup.
IC FPGA 532 I/O 780FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 532 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 532 I/O 780FBGA
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CE40F29I7-ND | 696-EP4CE40F29I7 | EP4CE40F29I7 | EP4CE40F29I7 | EP4CE40F29I7 | EP4CE40F29I7 | EP4CE40F29I7 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA 39600 Cells 60nm Technology 1.2V 780-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BGA | Other; Tray | Other; FBGA | Other; 780-BGA | |||
| Pins | 780 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||||
| Internal Frequency | 200 MHz |