Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C8N EP4CE40F29C8N

Description
Manufacturer: Altera Win Source Part Number: 22321-EP4CE40F29C8N Mounting: SMD (SMT) Number of I/O: 532 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 22321-EP4CE40F29C8N Mounting: SMD (SMT) Number of I/O: 532 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C8N - 22321-EP4CE40F29C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C8N
22321-EP4CE40F29C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C8N 22321-EP4CE40F29C8N
Manufacturer: Altera Win Source Part Number: 22321-EP4CE40F29C8N Mounting: SMD (SMT) Number of I/O: 532 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 22321-EP4CE40F29C8N
Mounting: SMD (SMT)
Number of I/O: 532
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE40F29C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE40F29C8N
FPGA Programmable Logic Device 696-EP4CE40F29C8N
FPGA - Field Programmable Gate Array Product overview: EP4CE40F29C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE40F29C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE40F29C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE40F29C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3316-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3316-ND
FPGAs (Field Programmable Gate Array) 544-3316-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA

Buy Now Datasheet
FPGA 39600 Cells 60nm Technology 1.2V 780-Pin FBGA - EP4CE40F29C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 60nm Technology 1.2V 780-Pin FBGA
EP4CE40F29C8N
FPGA 39600 Cells 60nm Technology 1.2V 780-Pin FBGA EP4CE40F29C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE40F29C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE40F29C8N
FPGAs (Field Programmable Gate Array) EP4CE40F29C8N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site Datasheet
ALTERA EP4CE40F29C8N FPGA, CYCLONE IV, 40K, 780FBGA - 386-EP4CE40F29C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP4CE40F29C8N FPGA, CYCLONE IV, 40K, 780FBGA
386-EP4CE40F29C8N
ALTERA EP4CE40F29C8N FPGA, CYCLONE IV, 40K, 780FBGA 386-EP4CE40F29C8N
ALTERA EP4CE40F29C8N FPGA, CYCLONE IV, 40K, 780FBGA

ALTERA EP4CE40F29C8N FPGA, CYCLONE IV, 40K, 780FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE40F29C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE40F29C8N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE40F29C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE40F29C8N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE40F29C8N
FPGA - Field Programmable Gate Array EP4CE40F29C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 532 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 532 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE40F29C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE40F29C8N
FPGAs (Field Programmable Gate Array) EP4CE40F29C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 22321-EP4CE40F29C8N 696-EP4CE40F29C8N 544-3316-ND EP4CE40F29C8N EP4CE40F29C8N 386-EP4CE40F29C8N EP4CE40F29C8N EP4CE40F29C8N EP4CE40F29C8N EP4CE40F29C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 39600 Cells 60nm Technology 1.2V 780-Pin FBGA FPGAs (Field Programmable Gate Array) ALTERA EP4CE40F29C8N FPGA, CYCLONE IV, 40K, 780FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 39600 39600 39600 39600
Package Type Other; 780-FBGA (29x29) Other; Tray Other; 780-BGA Other; FBGA Other; 780-BGA Other; 780-BGA Other; 780-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.15V ~ 1.25V Other; 1V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details