Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE40F29C7N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2685-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2685-ND
FPGAs (Field Programmable Gate Array) 544-2685-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE40F29C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE40F29C7N
FPGA Programmable Logic Device 696-EP4CE40F29C7N
FPGA - Field Programmable Gate Array Product overview: EP4CE40F29C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE40F29C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE40F29C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE40F29C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C7N - 203802-EP4CE40F29C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C7N
203802-EP4CE40F29C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C7N 203802-EP4CE40F29C7N
Manufacturer: Altera Win Source Part Number: 203802-EP4CE40F29C7N Mounting: SMD (SMT) Number of I/O: 532 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Family Name: EP4CE40 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP4CE40F29C7; EP4CE40F29I7; EP4CE40F29I7N; Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203802-EP4CE40F29C7N
Mounting: SMD (SMT)
Number of I/O: 532
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Family Name: EP4CE40
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): EP4CE40F29C7; EP4CE40F29I7; EP4CE40F29I7N;
Introduction Date: January 27, 2010
ECCN: 3A991
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE40F29C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE40F29C7N
FPGAs (Field Programmable Gate Array) EP4CE40F29C7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 1161216 39600 780-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE40F29C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE40F29C7N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site Datasheet
FPGA 39600 Cells 60nm Technology 1.2V 780-Pin FBGA - EP4CE40F29C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 60nm Technology 1.2V 780-Pin FBGA
EP4CE40F29C7N
FPGA 39600 Cells 60nm Technology 1.2V 780-Pin FBGA EP4CE40F29C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE40F29C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE40F29C7N
FPGAs (Field Programmable Gate Array) EP4CE40F29C7N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE40F29C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE40F29C7N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE40F29C7N
FPGA - Field Programmable Gate Array EP4CE40F29C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 532 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 532 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2685-ND 696-EP4CE40F29C7N 203802-EP4CE40F29C7N EP4CE40F29C7N EP4CE40F29C7N EP4CE40F29C7N EP4CE40F29C7N EP4CE40F29C7N EP4CE40F29C7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F29C7N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 39600 Cells 60nm Technology 1.2V 780-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 780-BGA Other; Tray Other; 780-FBGA (29x29) Other; 780-BGA Other; FBGA Other; 780-BGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details