Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE40F23C8N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 1161216 39600 484-BGA
Request a Quote
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 1161216 39600 484-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2811-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2811-ND
FPGAs (Field Programmable Gate Array) 544-2811-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 1161216 39600 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 1161216 39600 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23C8N - 203800-EP4CE40F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23C8N
203800-EP4CE40F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23C8N 203800-EP4CE40F23C8N
Manufacturer: Altera Win Source Part Number: 203800-EP4CE40F23C8N Mounting: SMD (SMT) Number of I/O: 328 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Family Name: EP4CE40 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3PE3000L-FG484; A3P1000L-1FGG484YI; M1A3PE3000L-1FG484; A3P1000L-FGG484YI; Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 203800-EP4CE40F23C8N
Mounting: SMD (SMT)
Number of I/O: 328
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Family Name: EP4CE40
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3PE3000L-FG484; A3P1000L-1FGG484YI; M1A3PE3000L-1FG484; A3P1000L-FGG484YI;
Introduction Date: January 27, 2010
ECCN: 3A991
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE40F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE40F23C8N
FPGA Programmable Logic Device 696-EP4CE40F23C8N
FPGA - Field Programmable Gate Array Product overview: EP4CE40F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE40F23C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE40F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE40F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE40F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE40F23C8N
FPGAs (Field Programmable Gate Array) EP4CE40F23C8N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE40F23C8N
FPGA - Field Programmable Gate Array EP4CE40F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 328 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 328 IOs

Buy Now Datasheet
FPGA 39600 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE40F23C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE40F23C8N
FPGA 39600 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE40F23C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE40F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE40F23C8N
FPGAs (Field Programmable Gate Array) EP4CE40F23C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 1161216 39600 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 1161216 39600 484-BGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 328 IOs - 386-EP4CE40F23C8N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 328 IOs
386-EP4CE40F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 328 IOs 386-EP4CE40F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 328 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 328 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE40F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE40F23C8N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE40F23C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE40F23C8N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2811-ND 203800-EP4CE40F23C8N 696-EP4CE40F23C8N EP4CE40F23C8N EP4CE40F23C8N EP4CE40F23C8N EP4CE40F23C8N 386-EP4CE40F23C8N EP4CE40F23C8N EP4CE40F23C8N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23C8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 39600 Cells 60nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 328 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; 484-FBGA (23x23) Other; Tray Other; 484-BGA Other; FBGA Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 39600 39600 39600 39600
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details