Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE30F29C8N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3247-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3247-ND
FPGAs (Field Programmable Gate Array) 544-3247-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F29C8N - 203797-EP4CE30F29C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F29C8N
203797-EP4CE30F29C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F29C8N 203797-EP4CE30F29C8N
Manufacturer: Altera Win Source Part Number: 203797-EP4CE30F29C8N Mounting: SMD (SMT) Number of I/O: 532 Number of LABs/CLBs: 1803 Number of Logic Elements/Cells: 28848 Total RAM Bits: 608256 Family Name: EP4CE30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP4CE30F29C8; EP4CE30F29I8L; EP4CE30F29I8LN; Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203797-EP4CE30F29C8N
Mounting: SMD (SMT)
Number of I/O: 532
Number of LABs/CLBs: 1803
Number of Logic Elements/Cells: 28848
Total RAM Bits: 608256
Family Name: EP4CE30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): EP4CE30F29C8; EP4CE30F29I8L; EP4CE30F29I8LN;
Introduction Date: January 27, 2010
ECCN: 3A991
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CE30F29C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE30F29C8N
1.2V FPGA Programmable Logic Device 696-EP4CE30F29C8N
FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V 780-Pin FBGA Product overview: EP4CE30F29C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F29C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V 780-Pin FBGA Product overview: EP4CE30F29C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F29C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F29C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F29C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F29C8N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE30F29C8N
FPGA - Field Programmable Gate Array EP4CE30F29C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 532 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 532 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE30F29C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE30F29C8N
FPGAs (Field Programmable Gate Array) EP4CE30F29C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA

Buy Now Datasheet
ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA - 386-EP4CE30F29C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA
386-EP4CE30F29C8N
ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA 386-EP4CE30F29C8N
ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA

ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA

Supplier's Site
ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA - 2936-EP4CE30F29C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA
2936-EP4CE30F29C8N
ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA 2936-EP4CE30F29C8N
ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA

ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F29C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F29C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F29C8N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE30F29C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE30F29C8N
FPGAs (Field Programmable Gate Array) EP4CE30F29C8N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site Datasheet
FPGA 28848 Cells 60nm Technology 1.2V 780-Pin FBGA - EP4CE30F29C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 28848 Cells 60nm Technology 1.2V 780-Pin FBGA
EP4CE30F29C8N
FPGA 28848 Cells 60nm Technology 1.2V 780-Pin FBGA EP4CE30F29C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3247-ND 203797-EP4CE30F29C8N 696-EP4CE30F29C8N EP4CE30F29C8N EP4CE30F29C8N EP4CE30F29C8N 386-EP4CE30F29C8N 2936-EP4CE30F29C8N EP4CE30F29C8N EP4CE30F29C8N EP4CE30F29C8N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F29C8N 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA ALTERA EP4CE30F29C8N FPGA, CYCLONE IV, 30K, 780FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 28848 Cells 60nm Technology 1.2V 780-Pin FBGA
Package Type Other; 780-BGA Other; 780-FBGA (29x29) Other; Tray Other; 780-BGA Other; 780-BGA Other; FBGA Other; 780-BGA Other; FBGA
Pins 780 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 28848 28848 28848 28848 28848
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other Other; 1.15V ~ 1.25V Other; 1V Other; 1V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data