Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE30F29C7N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2689-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2689-ND
FPGAs (Field Programmable Gate Array) 544-2689-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE30F29C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE30F29C7N
FPGA Programmable Logic Device 696-EP4CE30F29C7N
FPGA - Field Programmable Gate Array Product overview: EP4CE30F29C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F29C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE30F29C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F29C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1057292-EP4CE30F29C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1057292-EP4CE30F29C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1057292-EP4CE30F29C7N
Win Source Part Number: 1057292-EP4CE30F29C7 N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV E Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 532 Number of LABs/CLBs: 1803 Number of Logic Elements/Cells: 28848 Total RAM Bits: 608256 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 780-BGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP4CE40F29C8N; LFEC33E-3F672C; LFECP33E-3FN672C; EP1S20F780C7N; EP1S30F780C8N; LFEC20E-3F672C; ECCN: 3A991D Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 970214,544-2689,-544 -2689 Base Product Number: EP4CE30

Win Source Part Number: 1057292-EP4CE30F29C7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV E
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 532
Number of LABs/CLBs: 1803
Number of Logic Elements/Cells: 28848
Total RAM Bits: 608256
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 780-BGA
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP4CE40F29C8N; LFEC33E-3F672C; LFECP33E-3FN672C; EP1S20F780C7N; EP1S30F780C8N; LFEC20E-3F672C;
ECCN: 3A991D
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 970214,544-2689,-544-2689
Base Product Number: EP4CE30

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE30F29C7N
FPGA - Field Programmable Gate Array EP4CE30F29C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 532 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 532 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F29C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F29C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F29C7N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE30F29C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE30F29C7N
FPGAs (Field Programmable Gate Array) EP4CE30F29C7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 532 608256 28848 780-BGA

Buy Now Datasheet
FPGA 28848 Cells 60nm Technology 1.2V 780-Pin FBGA - EP4CE30F29C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 28848 Cells 60nm Technology 1.2V 780-Pin FBGA
EP4CE30F29C7N
FPGA 28848 Cells 60nm Technology 1.2V 780-Pin FBGA EP4CE30F29C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F29C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F29C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F29C7N
IC FPGA 532 I/O 780FBGA

IC FPGA 532 I/O 780FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2689-ND 696-EP4CE30F29C7N 1057292-EP4CE30F29C7N EP4CE30F29C7N EP4CE30F29C7N EP4CE30F29C7N EP4CE30F29C7N EP4CE30F29C7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 28848 Cells 60nm Technology 1.2V 780-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BGA Other; Tray Other; 780-BGA Other; FBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details