Intel Corporation FPGA Programmable Logic Device EP4CE30F23I8LN

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE30F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23I8LN can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE30F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23I8LN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP4CE30F23I8LN is a Field Programmable Gate Array (FPGA) from the Cyclone IV E series by Intel. It features a 484-BGA package and is designed for surface mount applications. This FPGA offers a total of 328 I/O pins and is suitable for a wide range of applications due to its operating temperature range of -40°C to 100°C. The device is categorized under integrated circuits and has a medium popularity rating in the market. It is important to note that the supply and demand status is limited, and the estimated production lead time is approximately 45 weeks. The part is also classified under ECCN 3A991D and is REACH unaffected, indicating compliance with environmental regulations.

Datasheet Summary
Powered by GS/AI

The EP4CE30F23I8LN is a Field Programmable Gate Array (FPGA) from the Cyclone IV E series by Intel. It features a 484-BGA package and is designed for surface mount applications. This FPGA offers a total of 328 I/O pins and is suitable for a wide range of applications due to its operating temperature range of -40°C to 100°C. The device is categorized under integrated circuits and has a medium popularity rating in the market. It is important to note that the supply and demand status is limited, and the estimated production lead time is approximately 45 weeks. The part is also classified under ECCN 3A991D and is REACH unaffected, indicating compliance with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE30F23I8LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE30F23I8LN
FPGA Programmable Logic Device 696-EP4CE30F23I8LN
FPGA - Field Programmable Gate Array Product overview: EP4CE30F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23I8LN can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE30F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23I8LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2655-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2655-ND
FPGAs (Field Programmable Gate Array) 544-2655-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23I8LN - 870561-EP4CE30F23I8LN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23I8LN
870561-EP4CE30F23I8LN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23I8LN 870561-EP4CE30F23I8LN
Manufacturer: Intel Win Source Part Number: 870561-EP4CE30F23I8L N Series: Cyclone® IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 328 Family Name: EP4CE30 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 967308, 544-2655, -544-2655

Manufacturer: Intel
Win Source Part Number: 870561-EP4CE30F23I8LN
Series: Cyclone® IV E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 328
Family Name: EP4CE30
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 967308, 544-2655, -544-2655

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23I8LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F23I8LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F23I8LN
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23I8LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F23I8LN
Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F23I8LN
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE30F23I8LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE30F23I8LN
FPGAs (Field Programmable Gate Array) EP4CE30F23I8LN
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Buy Now Datasheet
FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE30F23I8LN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE30F23I8LN
FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE30F23I8LN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE30F23I8LN
FPGA - Field Programmable Gate Array EP4CE30F23I8LN
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 328 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 328 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE30F23I8LN 544-2655-ND 870561-EP4CE30F23I8LN EP4CE30F23I8LN EP4CE30F23I8LN EP4CE30F23I8LN EP4CE30F23I8LN EP4CE30F23I8LN
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23I8LN Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 484-BGA Other; 484-FBGA (23x23) Other; 484-BGA Other; FBGA
Internal Frequency 200 MHz
User I/Os 328 pins 328 pins 328 pins
Supply Voltage Other; 1 V Other Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details