Intel Corporation FPGA Programmable Logic Device EP4CE30F23I7N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE30F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE30F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE30F23I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE30F23I7N
FPGA Programmable Logic Device 696-EP4CE30F23I7N
FPGA - Field Programmable Gate Array Product overview: EP4CE30F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE30F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2836-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2836-ND
FPGAs (Field Programmable Gate Array) 544-2836-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE30F23I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE30F23I7N
FPGAs (Field Programmable Gate Array) EP4CE30F23I7N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site Datasheet
ALTERA EP4CE30F23I7NFPGA, CYCLONE IV, 30K, 484FBGA - 386-EP4CE30F23I7N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP4CE30F23I7NFPGA, CYCLONE IV, 30K, 484FBGA
386-EP4CE30F23I7N
ALTERA EP4CE30F23I7NFPGA, CYCLONE IV, 30K, 484FBGA 386-EP4CE30F23I7N
ALTERA EP4CE30F23I7NFPGA, CYCLONE IV, 30K, 484FBGA

ALTERA EP4CE30F23I7NFPGA, CYCLONE IV, 30K, 484FBGA

Supplier's Site
FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE30F23I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE30F23I7N
FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE30F23I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F23I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F23I7N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F23I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F23I7N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
EP4CE30F23I7N
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) EP4CE30F23I7N
FBGA-484 Programmable Logic Device (CPLDs/FPGAs) ROHS

FBGA-484 Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE30F23I7N
FPGA - Field Programmable Gate Array EP4CE30F23I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 328 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 328 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE30F23I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE30F23I7N
FPGAs (Field Programmable Gate Array) EP4CE30F23I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE30F23I7N 544-2836-ND EP4CE30F23I7N 386-EP4CE30F23I7N EP4CE30F23I7N EP4CE30F23I7N EP4CE30F23I7N EP4CE30F23I7N EP4CE30F23I7N EP4CE30F23I7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) ALTERA EP4CE30F23I7NFPGA, CYCLONE IV, 30K, 484FBGA FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA Other; FBGA Other; 484-BGA
Internal Frequency 200 MHz 472 MHz
User I/Os 328 pins 328 pins 328 pins
Supply Voltage Other; 1.2 V Other; 1.15V ~ 1.25V Other; 1.2V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LI-45 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details