ERROR: no product mention
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA
IC FPGA 328 I/O 484FBGA
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA
IC FPGA 328 I/O 484FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 328 IOs
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CE30F23C8L-ND | EP4CE30F23C8L | EP4CE30F23C8L | EP4CE30F23C8L | EP4CE30F23C8L | EP4CE30F23C8L |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-BGA | Other; 484-BGA | Other; FBGA | |||
| Pins | 484 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other | Other; 0.97V ~ 1.03V |