Intel Corporation FPGA Programmable Logic Device EP4CE30F19A7N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE30F19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F19A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE30F19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F19A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE30F19A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE30F19A7N
FPGA Programmable Logic Device 696-EP4CE30F19A7N
FPGA - Field Programmable Gate Array Product overview: EP4CE30F19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F19A7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE30F19A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F19A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F19A7N - 22309-EP4CE30F19A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F19A7N
22309-EP4CE30F19A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F19A7N 22309-EP4CE30F19A7N
Manufacturer: Altera Win Source Part Number: 22309-EP4CE30F19A7N Mounting: SMD (SMT) Number of I/O: 193 Number of LABs/CLBs: 1803 Number of Logic Elements/Cells: 28848 Total RAM Bits: 608256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 22309-EP4CE30F19A7N
Mounting: SMD (SMT)
Number of I/O: 193
Number of LABs/CLBs: 1803
Number of Logic Elements/Cells: 28848
Total RAM Bits: 608256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE30F19A7N
FPGA - Field Programmable Gate Array EP4CE30F19A7N
FPGA - Field Programmable Gate Array Cyclone IV E

FPGA - Field Programmable Gate Array Cyclone IV E

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE30F19A7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE30F19A7N
FPGAs (Field Programmable Gate Array) EP4CE30F19A7N
IC FPGA 193 I/O 324FBGA

IC FPGA 193 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE30F19A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE30F19A7N
FPGAs (Field Programmable Gate Array) EP4CE30F19A7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 193 608256 28848 324-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 193 608256 28848 324-BGA

Buy Now Datasheet
FPGA 28848 Cells 60nm Technology 1.2V Automotive 324-Pin FBGA - EP4CE30F19A7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 28848 Cells 60nm Technology 1.2V Automotive 324-Pin FBGA
EP4CE30F19A7N
FPGA 28848 Cells 60nm Technology 1.2V Automotive 324-Pin FBGA EP4CE30F19A7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V Automotive 324-Pin FBGA - 2936-EP4CE30F19A7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V Automotive 324-Pin FBGA
2936-EP4CE30F19A7N
FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V Automotive 324-Pin FBGA 2936-EP4CE30F19A7N
FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V Automotive 324-Pin FBGA

FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V Automotive 324-Pin FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F19A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F19A7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F19A7N
IC FPGA 193 I/O 324FBGA

IC FPGA 193 I/O 324FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F19A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F19A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F19A7N
IC FPGA 193 I/O 324FBGA

IC FPGA 193 I/O 324FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE30F19A7N 22309-EP4CE30F19A7N EP4CE30F19A7N EP4CE30F19A7N EP4CE30F19A7N EP4CE30F19A7N 2936-EP4CE30F19A7N EP4CE30F19A7N EP4CE30F19A7N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F19A7N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 28848 Cells 60nm Technology 1.2V Automotive 324-Pin FBGA FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V Automotive 324-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 324-FBGA (19x19) Other; 324-BGA Other; 324-BGA Other; FBGA Other; BGA
User I/Os 193 pins 193 pins 324 pins 193 pins
Supply Voltage Other; 1.2 V Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other; 1.2V Other
Logic Cells / Logic Blocks 28848 28848 28848 28848
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 189 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details