Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE22U14I7N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LFBGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2790-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2790-ND
FPGAs (Field Programmable Gate Array) 544-2790-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE22U14I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE22U14I7N
FPGA Programmable Logic Device 696-EP4CE22U14I7N
FPGA - Field Programmable Gate Array Product overview: EP4CE22U14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22U14I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE22U14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22U14I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22U14I7N - 203795-EP4CE22U14I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22U14I7N
203795-EP4CE22U14I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22U14I7N 203795-EP4CE22U14I7N
Manufacturer: Altera Win Source Part Number: 203795-EP4CE22U14I7N Mounting: SMD (SMT) Number of I/O: 153 Number of LABs/CLBs: 1395 Number of Logic Elements/Cells: 22320 Total RAM Bits: 608256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-UBGA (14x14) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203795-EP4CE22U14I7N
Mounting: SMD (SMT)
Number of I/O: 153
Number of LABs/CLBs: 1395
Number of Logic Elements/Cells: 22320
Total RAM Bits: 608256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-UBGA (14x14)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs - 2936-EP4CE22U14I7N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs
2936-EP4CE22U14I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs 2936-EP4CE22U14I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22U14I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22U14I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE22U14I7N
IC FPGA 153 I/O 256UBGA

IC FPGA 153 I/O 256UBGA

Supplier's Site Datasheet
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin UFBGA - EP4CE22U14I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin UFBGA
EP4CE22U14I7N
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin UFBGA EP4CE22U14I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22U14I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE22U14I7N
FPGAs (Field Programmable Gate Array) EP4CE22U14I7N
IC FPGA 153 I/O 256UBGA

IC FPGA 153 I/O 256UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22U14I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE22U14I7N
FPGAs (Field Programmable Gate Array) EP4CE22U14I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE22U14I7N
FPGA - Field Programmable Gate Array EP4CE22U14I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22U14I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22U14I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE22U14I7N
IC FPGA 153 I/O 256UBGA

IC FPGA 153 I/O 256UBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2790-ND 696-EP4CE22U14I7N 203795-EP4CE22U14I7N 2936-EP4CE22U14I7N EP4CE22U14I7N EP4CE22U14I7N EP4CE22U14I7N EP4CE22U14I7N EP4CE22U14I7N EP4CE22U14I7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22U14I7N FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs Embedded - FPGAs (Field Programmable Gate Array) FPGA 22320 Cells 60nm Technology 1.2V 256-Pin UFBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LFBGA Other; Tray Other; 256-UBGA (14x14) QFP; Other; QFP Other; UFBGA Other; 256-LFBGA Other; 256-LFBGA
Pins 256 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data