Category: OEM Souring
Win Source Part Number: 1463209-EP4CE22F17I8
Manufacturer: Altera
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 153 IOs
IC FPGA 153 I/O 256FBGA
IC FPGA 153 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1463209-EP4CE22F17I8L | EP4CE22F17I8L-ND | EP4CE22F17I8L | EP4CE22F17I8L | EP4CE22F17I8L | EP4CE22F17I8L | EP4CE22F17I8L |
| Product Name | OEM Souring | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; TFBGA | Other; 256-LBGA | ||||
| Pins | 256 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||||
| Logic Cells / Logic Blocks | 22320 | 22320 |