Intel Corporation FPGA Programmable Logic Device EP4CE22F17I7N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE22F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE22F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE22F17I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE22F17I7N
FPGA Programmable Logic Device 696-EP4CE22F17I7N
FPGA - Field Programmable Gate Array Product overview: EP4CE22F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE22F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2834-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2834-ND
FPGAs (Field Programmable Gate Array) 544-2834-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Buy Now Datasheet
FPGA Cyclone® IV E Family 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA - 386-EP4CE22F17I7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® IV E Family 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA
386-EP4CE22F17I7N
FPGA Cyclone® IV E Family 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA 386-EP4CE22F17I7N
FPGA Cyclone® IV E Family 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA

FPGA Cyclone® IV E Family 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE22F17I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE22F17I7N
FPGAs (Field Programmable Gate Array) EP4CE22F17I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22F17I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE22F17I7N
IC FPGA 153 I/O 256FBGA

IC FPGA 153 I/O 256FBGA

Supplier's Site Datasheet
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE22F17I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE22F17I7N
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE22F17I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22F17I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE22F17I7N
FPGAs (Field Programmable Gate Array) EP4CE22F17I7N
IC FPGA 153 I/O 256FBGA

IC FPGA 153 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22F17I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE22F17I7N
IC FPGA 153 I/O 256FBGA

IC FPGA 153 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE22F17I7N
FPGA - Field Programmable Gate Array EP4CE22F17I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 153 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 153 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE22F17I7N 544-2834-ND 386-EP4CE22F17I7N EP4CE22F17I7N EP4CE22F17I7N EP4CE22F17I7N EP4CE22F17I7N EP4CE22F17I7N EP4CE22F17I7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA Cyclone® IV E Family 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA Other; TFBGA Other; 256-LBGA
Internal Frequency 200 MHz 472 MHz
User I/Os 153 pins 153 pins 153 pins
Supply Voltage Other; 1.2 V Other; 1.2V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Unlock Full Specs
to access all available technical data