Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA
Manufacturer: Intel
Win Source Part Number: 1318269-EP4CE22F17I7
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 153
Number of LABs/CLBs: 1395
Number of Logic Elements/Cells: 22320
Total RAM Bits: 608256
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 256-LBGA
ECCN: 3A001A7B
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 974417
Base Product Number: EP4CE22
RoHS Status: RoHS non-compliant
FPGA - Field Programmable Gate Array Product overview: EP4CE22F17I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17I7 can be used for catalog matching and distributor lookup.
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA
IC FPGA 153 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 153 I/O 256FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 153 IOs
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CE22F17I7-ND | 1318269-EP4CE22F17I7 | 696-EP4CE22F17I7 | EP4CE22F17I7 | EP4CE22F17I7 | EP4CE22F17I7 | EP4CE22F17I7 | EP4CE22F17I7 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | Other; TFBGA | |||
| Pins | 256 | |||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||||
| Logic Cells / Logic Blocks | 22320 | 22320 | 22320 |