Win Source Part Number: 1006240-EP4CE22F17A7
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV E
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 153
Number of LABs/CLBs: 1395
Number of Logic Elements/Cells: 22320
Total RAM Bits: 608256
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 970212
Base Product Number: EP4CE22
FPGA - Field Programmable Gate Array Product overview: EP4CE22F17A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17A7N can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 153 IOs
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA
IC FPGA 153 I/O 256FBGA
IC FPGA 153 I/O 256FBGA
IC FPGA 153 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1006240-EP4CE22F17A7N | 696-EP4CE22F17A7N | EP4CE22F17A7N | EP4CE22F17A7N | EP4CE22F17A7N | EP4CE22F17A7N | EP4CE22F17A7N | EP4CE22F17A7N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 22320 Cells 60nm Technology 1.2V Automotive 256-Pin TFBGA |
| Logic Cells / Logic Blocks | 22320 | 22320 | 22320 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Supply Voltage | Other; 1.15V ~ 1.25V | Other; 1.2 V | Other; 1.15V ~ 1.25V | Other; 1.15V ~ 1.25V | Other | |||
| Package Type | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | Other; TFBGA |