Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad
Category: OEM Souring
Win Source Part Number: 1463214-EP4CE22E22I8
Manufacturer: Altera
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 79 I/O 144EQFP
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs
IC FPGA 79 I/O 144EQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CE22E22I8L-ND | 1463214-EP4CE22E22I8L | EP4CE22E22I8L | EP4CE22E22I8L | EP4CE22E22I8L | EP4CE22E22I8L | EP4CE22E22I8L |
| Product Name | FPGAs (Field Programmable Gate Array) | OEM Souring | FPGAs (Field Programmable Gate Array) | FPGA 22320 Cells 60nm Technology 1.2V 144-Pin EQFP EP | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | Other; EQFP EP | ||||
| Pins | 144 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||||
| Logic Cells / Logic Blocks | 22320 | 22320 |