Intel Corporation FPGA Programmable Logic Device EP4CE22E22I7

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE22E22I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22E22I7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE22E22I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22E22I7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE22E22I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE22E22I7
FPGA Programmable Logic Device 696-EP4CE22E22I7
FPGA - Field Programmable Gate Array Product overview: EP4CE22E22I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22E22I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE22E22I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22E22I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22E22I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE22E22I7-ND
FPGAs (Field Programmable Gate Array) EP4CE22E22I7-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318250-EP4CE22E22I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318250-EP4CE22E22I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318250-EP4CE22E22I7
Manufacturer: Intel Win Source Part Number: 1318250-EP4CE22E22I7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 79 Number of LABs/CLBs: 1395 Number of Logic Elements/Cells: 22320 Total RAM Bits: 608256 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 144-LQFP Exposed Pad ECCN: 3A001A7B Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 972517 Base Product Number: EP4CE22 RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1318250-EP4CE22E22I7
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 79
Number of LABs/CLBs: 1395
Number of Logic Elements/Cells: 22320
Total RAM Bits: 608256
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 144-EQFP (20x20)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 144-LQFP Exposed Pad
ECCN: 3A001A7B
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 972517
Base Product Number: EP4CE22
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE22E22I7
FPGA - Field Programmable Gate Array EP4CE22E22I7
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22E22I7
Embedded - FPGAs (Field Programmable Gate Array) EP4CE22E22I7
IC FPGA 79 I/O 144EQFP

IC FPGA 79 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22E22I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE22E22I7
FPGAs (Field Programmable Gate Array) EP4CE22E22I7
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22E22I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE22E22I7
IC FPGA 79 I/O 144EQFP

IC FPGA 79 I/O 144EQFP

Supplier's Site
FPGA 22320 Cells 60nm Technology 1.2V 144-Pin EQFP EP - EP4CE22E22I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 22320 Cells 60nm Technology 1.2V 144-Pin EQFP EP
EP4CE22E22I7
FPGA 22320 Cells 60nm Technology 1.2V 144-Pin EQFP EP EP4CE22E22I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE22E22I7 EP4CE22E22I7-ND 1318250-EP4CE22E22I7 EP4CE22E22I7 EP4CE22E22I7 EP4CE22E22I7 EP4CE22E22I7 EP4CE22E22I7
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 22320 Cells 60nm Technology 1.2V 144-Pin EQFP EP
Package Type Other; Tray LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad Other; EQFP EP
Internal Frequency 200 MHz
User I/Os 79 pins 79 pins 79 pins
Supply Voltage Other; 1.2 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details