Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE22E22C8N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3193-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3193-ND
FPGAs (Field Programmable Gate Array) 544-3193-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22C8N - 203791-EP4CE22E22C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22C8N
203791-EP4CE22E22C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22C8N 203791-EP4CE22E22C8N
Manufacturer: Altera Win Source Part Number: 203791-EP4CE22E22C8N Mounting: SMD (SMT) Number of I/O: 79 Number of LABs/CLBs: 1395 Number of Logic Elements/Cells: 22320 Total RAM Bits: 608256 Family Name: EP4CE22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFEC3E-4T144C; LFEC3E-5T144CES; LFEC3E-4T144IES; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 203791-EP4CE22E22C8N
Mounting: SMD (SMT)
Number of I/O: 79
Number of LABs/CLBs: 1395
Number of Logic Elements/Cells: 22320
Total RAM Bits: 608256
Family Name: EP4CE22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-EQFP (20x20)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): LFEC3E-4T144C; LFEC3E-5T144CES; LFEC3E-4T144IES;
Introduction Date: January 27, 2010
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE22E22C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE22E22C8N
FPGA Programmable Logic Device 696-EP4CE22E22C8N
FPGA - Field Programmable Gate Array Product overview: EP4CE22E22C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22E22C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE22E22C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22E22C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22E22C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE22E22C8N
FPGAs (Field Programmable Gate Array) EP4CE22E22C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Buy Now Datasheet
FPGA 22320 Cells 1.2V 144-Pin EQFP EP - EP4CE22E22C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 22320 Cells 1.2V 144-Pin EQFP EP
EP4CE22E22C8N
FPGA 22320 Cells 1.2V 144-Pin EQFP EP EP4CE22E22C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE22E22C8N
FPGA - Field Programmable Gate Array EP4CE22E22C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22E22C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE22E22C8N
FPGAs (Field Programmable Gate Array) EP4CE22E22C8N
IC FPGA 79 I/O 144EQFP

IC FPGA 79 I/O 144EQFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22E22C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE22E22C8N
IC FPGA 79 I/O 144EQFP

IC FPGA 79 I/O 144EQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22E22C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE22E22C8N
IC FPGA 79 I/O 144EQFP

IC FPGA 79 I/O 144EQFP

Supplier's Site
Fpga, Cyclone Iv, 22K, 144Eqfp; No. Of Logic Blocks Altera - 62W5787 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv, 22K, 144Eqfp; No. Of Logic Blocks Altera
62W5787
Fpga, Cyclone Iv, 22K, 144Eqfp; No. Of Logic Blocks Altera 62W5787
FPGA, CYCLONE IV, 22K, 144EQFP; No. of Logic Blocks:1395; No. of Macrocells:22320; FPGA Family:Cyclone IV; Logic Case Style:QFP; No. of Pins:144Pins; No. of Speed Grades:8; Total RAM Bits:594Kbit; No. of I/O s:79I/O s; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV, 22K, 144EQFP; No. of Logic Blocks:1395; No. of Macrocells:22320; FPGA Family:Cyclone IV; Logic Case Style:QFP; No. of Pins:144Pins; No. of Speed Grades:8; Total RAM Bits:594Kbit; No. of I/O s:79I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3193-ND 203791-EP4CE22E22C8N 696-EP4CE22E22C8N EP4CE22E22C8N EP4CE22E22C8N EP4CE22E22C8N EP4CE22E22C8N EP4CE22E22C8N EP4CE22E22C8N 62W5787
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22C8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 22320 Cells 1.2V 144-Pin EQFP EP FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Cyclone Iv, 22K, 144Eqfp; No. Of Logic Blocks Altera
Package Type LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-EQFP (20x20) Other; Tray QFP; Other; 144-LQFP Exposed Pad Other; EQFP EP QFP; Other; 144-LQFP Exposed Pad Other; QFP
Pins 144 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 22320 22320 22320 1395
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details