Intel Corporation OEM Souring EP4CE22E22C6N

Description
Category: OEM Souring Win Source Part Number: 1463205-EP4CE22E22C6 N Manufacturer: Altera
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1463205-EP4CE22E22C6 N Manufacturer: Altera
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463205-EP4CE22E22C6N - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463205-EP4CE22E22C6 N Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463205-EP4CE22E22C6N
Manufacturer: Altera

Buy Now
FPGAs (Field Programmable Gate Array) - EP4CE22E22C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE22E22C6N-ND
FPGAs (Field Programmable Gate Array) EP4CE22E22C6N-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE22E22C6N
FPGA - Field Programmable Gate Array EP4CE22E22C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

Buy Now Datasheet
Fpga, Cyclone Iv, 22K, 144Eqfp; No. Of Logic Blocks Altera - 98W2543 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv, 22K, 144Eqfp; No. Of Logic Blocks Altera
98W2543
Fpga, Cyclone Iv, 22K, 144Eqfp; No. Of Logic Blocks Altera 98W2543
FPGA, CYCLONE IV, 22K, 144EQFP; No. of Logic Blocks:1395; No. of Macrocells:22320; FPGA Family:Cyclone IV; Logic Case Style:QFP; No. of Pins:144Pins; No. of Speed Grades:6; Total RAM Bits:594Kbit; No. of I/O s:79I/O s; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV, 22K, 144EQFP; No. of Logic Blocks:1395; No. of Macrocells:22320; FPGA Family:Cyclone IV; Logic Case Style:QFP; No. of Pins:144Pins; No. of Speed Grades:6; Total RAM Bits:594Kbit; No. of I/O s:79I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
FPGA 22320 Cells 60nm Technology 1.2V 144-Pin EQFP EP - EP4CE22E22C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 22320 Cells 60nm Technology 1.2V 144-Pin EQFP EP
EP4CE22E22C6N
FPGA 22320 Cells 60nm Technology 1.2V 144-Pin EQFP EP EP4CE22E22C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22E22C6N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE22E22C6N
IC FPGA 79 I/O 144EQFP

IC FPGA 79 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22E22C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE22E22C6N
FPGAs (Field Programmable Gate Array) EP4CE22E22C6N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22E22C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE22E22C6N
IC FPGA 79 I/O 144EQFP

IC FPGA 79 I/O 144EQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1463205-EP4CE22E22C6N EP4CE22E22C6N-ND EP4CE22E22C6N 98W2543 EP4CE22E22C6N EP4CE22E22C6N EP4CE22E22C6N EP4CE22E22C6N
Product Name OEM Souring FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Cyclone Iv, 22K, 144Eqfp; No. Of Logic Blocks Altera FPGA 22320 Cells 60nm Technology 1.2V 144-Pin EQFP EP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP Exposed Pad Other; QFP Other; EQFP EP QFP; Other; 144-LQFP Exposed Pad
Pins 144 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 1395 22320 22320
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QI - Lingto Electronic Limited
Specs
System Gates 96
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details